CSA - C22.2 NO. 256-05
Direct plug-in nightlights
| Organization: | CSA |
| Publication Date: | 9 December 2005 |
| Status: | inactive |
| Page Count: | 69 |
scope:
This Standard applies to direct plug-in nightlights not exceeding 10 W input, for indoor use only, in non-hazardous locations and intended to be used in accordance with the Canadian Electrical Code, Part I, CSA C22.1, and the National Electrical Code, ANSI/NFPA 70. Light source types include incandescent candelabra base lamps, non-replaceable lamps, [fluorescent, neon, or light-emitting diode (LED) type] or electroluminescent panels.
These requirements cover direct plug in nightlights for insertion into a parallel slot receptacle rated 125 volts maximum.
These requirements do not cover:
(a) cord-connected luminaires;
(b) nightlights with more than one receptacle; or
(c) direct plug-in devices with other primary functions, such as room deodorizers, insect repellers, or rechargeable flashlights.
Document History