CSA - C22.2 NO. 256:14
Direct plug-in nightlights
| Organization: | CSA |
| Publication Date: | 1 January 2014 |
| Status: | active |
| Page Count: | 109 |
| ICS Code (Electric tools): | 25.140.20 |
scope:
This Standard applies to direct plug-in nightlights not exceeding 10 W input, for indoor use only, in non-hazardous locations and intended to be used in accordance with the Canadian Electrical Code, Part I, CSA C22.1, and the National Electrical Code, ANSI/NFPA 70. Light source types include incandescent candelabra base lamps, non-replaceable lamps, [fluorescent, neon, or light-emitting diode (LED) type] or electroluminescent panels.
These requirements cover direct plug in nightlights for insertion into a parallel slot receptacle rated 125 volts maximum.
These requirements do not cover:
(a) cord-connected luminaires;
(b) nightlights with more than one receptacle;
(c) direct plug-in devices with other primary functions, such as room deodorizers, insect repellers, or rechargeable flashlights; or
(d) direct plug-in devices utilizing plasma light.
Document History