CSA - C22.2 NO. 256-05

Direct plug-in nightlights

inactive
Organization: CSA
Publication Date: 9 December 2005
Status: inactive
Page Count: 130
scope:

This Standard applies to direct plug-in nightlights not exceeding 10 W input, for indoor use only, in non-hazardous locations and intended to be used in accordance with the Canadian Electrical Code, Part I, CSA C22.1, and the National Electrical Code, ANSI/NFPA 70. Light source types include incandescent candelabra base lamps, non-replaceable lamps, [fluorescent, neon, or light-emitting diode (LED) type] or electroluminescent panels.

These requirements cover direct plug in nightlights for insertion into a parallel slot receptacle rated 125 volts maximum. 

These requirements do not cover:

(a) cord-connected luminaires;

(b) nightlights with more than one receptacle; or

(c) direct plug-in devices with other primary functions, such as room deodorizers, insect repellers, or rechargeable flashlights.

Document History

January 1, 2014
Direct plug-in nightlights
This Standard applies to direct plug-in nightlights not exceeding 10 W input, for indoor use only, in non-hazardous locations and intended to be used in accordance with the Canadian Electrical Code,...
January 1, 2014
Direct plug-in nightlights
This Standard applies to direct plug-in nightlights not exceeding 10 W input, for indoor use only, in non-hazardous locations and intended to be used in accordance with the Canadian Electrical Code,...
January 1, 2014
Direct plug-in nightlights
This Standard applies to direct plug-in nightlights not exceeding 10 W input, for indoor use only, in non-hazardous locations and intended to be used in accordance with the Canadian Electrical Code,...
January 1, 2014
Direct plug-in nightlights
This Standard applies to direct plug-in nightlights not exceeding 10 W input, for indoor use only, in non-hazardous locations and intended to be used in accordance with the Canadian Electrical Code,...
C22.2 NO. 256-05
December 9, 2005
Direct plug-in nightlights
This Standard applies to direct plug-in nightlights not exceeding 10 W input, for indoor use only, in non-hazardous locations and intended to be used in accordance with the Canadian Electrical Code,...
December 9, 2005
Direct plug-in nightlights
This Standard applies to direct plug-in nightlights not exceeding 10 W input, for indoor use only, in non-hazardous locations and intended to be used in accordance with the Canadian Electrical Code,...
December 9, 2005
Direct plug-in nightlights
This Standard applies to direct plug-in nightlights not exceeding 10 W input, for indoor use only, in non-hazardous locations and intended to be used in accordance with the Canadian Electrical Code,...
December 9, 2005
Direct Plug-in Nightlights
This Standard applies to direct plug-in nightlights not exceeding 10 W input, for indoor use only, in non-hazardous locations and intended to be used in accordance with the Canadian Electrical Code,...

References

Advertisement