GMW15184

Spring Hose Clamp

inactive
Buy Now
Organization: GMW
Publication Date: 1 September 2010
Status: inactive
Page Count: 4
scope:

Note: Nothing in this standard supercedes applicable laws and regulations.

Note: In the event of conflict between the English and domestic language, the English language shall take precedence.

This standard covers the materials and performance requirements for spring band hose clamps. Spring band hose clamps must function with hose/nipple connections of a variety of dimensional ranges and must have a full open diameter which is large enough to install the hose clamp over a bead when the hose clamp is already assembled. Clamp size will be designated by its Nominal Diameter (Dn) to distinguish between different hose clamp working ranges.

Material Description. The material used is an austempered carbon steel. Generally, a coating per GMW14083 is applied for resistance against corrosion and general automotive fluids.

Symbols. Not applicable.

Typical Applications. This specification covers five types of Constant Tension Band (CTB) Clamps:

Type A: Normally Closed. Regular Profile.

Type B: Pre-opened Pre-positioned (POPP) with Clip. Regular Profile.

Type C: Pre-opened Pre-positioned (POPP) Clip less.

Type D: Normally Closed Low Profile (Space Saver).

Type E: Pre-opened Pre-positioned (POPP) with Clip. Low Profile (Space Saver).

Remarks. Not applicable.

Document History

February 1, 2018
Spring Hose Clamp
Introduction Note: Nothing in this standard supercedes applicable laws and regulations. Note: In the event of conflict between the English and domestic language, the English language shall take...
June 1, 2013
Spring Hose Clamp
This standard covers the materials and performance requirements for spring band hose clamps. Spring band hose clamps must function with hose/nipple connections of a variety of dimensional ranges and...
GMW15184
September 1, 2010
Spring Hose Clamp
Note: Nothing in this standard supercedes applicable laws and regulations. Note: In the event of conflict between the English and domestic language, the English language shall take precedence. This...
January 1, 2009
Spring Hose Clamp
This standard covers the materials and performance requirements for spring band hose clamps. Spring band hose clamps must function with hose/nipple connections of a variety of dimensional ranges and...

References

Advertisement