ISO 7291
Gas welding equipment — Pressure regulators for manifold systems used in welding, cutting and allied processes up to 30 MPa (300 bar)
| Organization: | ISO |
| Publication Date: | 1 November 2010 |
| Status: | active |
| Page Count: | 24 |
| ICS Code (Welding equipment): | 25.160.30 |
scope:
This International Standard specifies requirements and test methods for pressure regulators in manifold systems used in welding, cutting, and allied processes for:
a) compressed gases up to 30 MPa1) (300 bar);
b) dissolved acetylene;
c) liquefied petroleum gases (LPG);
d) methylacetylene-prop
It is not applicable to pressure regulators fitted directly to the gas cylinders, as defined in ISO 2503
1) The value 30 MPa relates to maximum cylinder filling pressure at 15 °C.
Document History