JSA - JIS D 9416
Bicycles - Pedals
| Organization: | JSA |
| Publication Date: | 24 September 2009 |
| Status: | inactive |
| Page Count: | 25 |
| ICS Code (Cycles): | 43.150 |
scope:
This Standard specifies pedals to be used mainly for bicycles for general use and bi-cycles for young children defined in JIS D 9111 (hereafter referred to as "pedals").
NOTE : The International Standards corresponding to this Standard and the symbol of degree of correspondence are as follows :
ISO 4210 : 1996 Cycles - Safety requirements for bicycles
ISO 8098 : 2002 Cycles - Safety requirements for bicycles for young children (Overall evaluation : MOD)
The symbols which denote the degree of correspondence in the contents between the relevant International Standard and JIS are IDT (identical), MOD (modified), and NEQ (not equivalent) according to ISO/IEC GUIDE 21.
Document History