MODUK - DEF STAN 02-643

Requirements for Cables Electrical, Sub-miniature and Small Multi-core, Limited Fire Hazard for Special Purpose

active, Most Current
Buy Now
Organization: MODUK
Publication Date: 25 June 2010
Status: active
Page Count: 22
scope:

This Defence Standard (Def Stan) covers the construction, identification and testing requirements of a range of sub-miniature and small multi-core cables. The cables are designed to replace those in Def Stan 61-12 Parts 4 & 5 with constructions having a wider useful temperature range and enhanced fire hazard performance and is applicable to:

a) HM Surface Ships and Submarines;

b) Ship Systems and Equipment and Weapon Systems and Equipment.

Low Tension (LT) cores in the cable range may be operated at 600 V Root Mean Square (rms) at frequencies up to 1.6 kHz. High Tension (HT) cores are insulated with cross-linked flame retarded polyethylene and are suitable for operation at 2 kV rms at frequencies up to 1.6 kHz.

Current carrying capacities are not given owing to the varied conditions of loading and construction.

The recommended maximum conductor temperature for long-term use of these cables is 85°C.

The minimum temperature for installation and flexing of these cables in operation is -30°C.

Document History

DEF STAN 02-643
June 25, 2010
Requirements for Cables Electrical, Sub-miniature and Small Multi-core, Limited Fire Hazard for Special Purpose
This Defence Standard (Def Stan) covers the construction, identification and testing requirements of a range of sub–miniature and small multi-core cables. The cables are designed to replace those in...
October 28, 2002
Requirements for Cables Electrical, Sub-Miniature and Small Multicore, Limited Fire Hazard for Special Purposes
This Defence Standard (DEF STAN) covers the construction, identification and testing requirements of a range of sub-miniature and small multicore cables. The cables are designed to replace those in...

References

Advertisement