DSF/prEN ISO 15874-1
Plastics piping systems for hot and cold water installations - Polypropylene (PP) - Part 1: General (ISO/DIS 15874-1:2010)
| Organization: | DS |
| Status: | inactive |
| Page Count: | 18 |
| ICS Code (Water supply systems): | 91.140.60 |
| ICS Code (Pipeline components and pipelines in general): | 23.040.01 |
| ICS Code (Plastics pipes): | 23.040.20 |
scope:
This Part of EN ISO 15874 specifies the general aspects of polypropylene (PP) piping systems intended to be used for hot and cold water installations within buildings for the conveyance of water whether or not intended for human consumption (domestic systems) and for heating systems, under design pressures and temperatures according to the class of application (see Table 1). This standard covers a range of service conditions (classes of application), design pressures and pipe dimension classes. NOTE It is the responsibility of the purchaser or specifier to make the appropriate selections from these aspects, taking into account their particular requirements and any relevant national regulations and installation practices or codes. It also specifies the test parameters for the test methods referred to in this standard. In conjunction with the other Parts of EN ISO 15874 it is applicable to PP pipes, fittings, their joints and to joints with components of other plastics and non-plastics materials intended to be used for hot and cold water installations.
Document History