DSF/EN ISO 15874-1/PRA1

Plastics piping systems for hot and cold water installations – Polypropylene (PP) – Part 1: General

inactive
Organization: DS
Status: inactive
Page Count: 7
ICS Code (Water supply systems): 91.140.60
ICS Code (Pipeline components and pipelines in general): 23.040.01
ICS Code (Plastics pipes): 23.040.20
scope:

ISO 15874-1:2013 specifies the general aspects of polypropylene (PP) piping systems intended to be used for hot and cold water installations within buildings for the conveyance of water whether or not intended for human consumption (domestic systems), and for heating systems, under design pressures and temperatures according to the class of application. It covers a range of service conditions (classes of application), design pressures and pipe dimension classes. It also specifies test parameters for test methods. In conjunction with the other parts of ISO 15874, ISO 15874-1:2013 is applicable to PP pipes, fittings, their joints and to joints with components of other plastics and non-plastics materials intended to be used for hot and cold water installations.

Document History

July 5, 2022
Plastics piping systems for hot and cold water installations – Polypropylene (PP) – Part 1: General – Amendment 1: Impact test (ISO 15874-1:2013/Amd 1:2022)
ISO 15874-1:2013 specifies the general aspects of polypropylene (PP) piping systems intended to be used for hot and cold water installations within buildings for the conveyance of water whether or...
April 2, 2013
Plastics piping systems for hot and cold water installations - Polypropylene (PP) - Part 1: General
ISO 15874-1:2013 specifies the general aspects of polypropylene (PP) piping systems intended to be used for hot and cold water installations within buildings for the conveyance of water whether or...
July 4, 2007
Plastics piping systems for hot and cold water installations - Polypropylene (PP) - Part 1: General
This Part of EN ISO 15874 specifies the general aspects of polypropylene (PP) piping systems intended to be used for hot and cold water installations within buildings for the conveyance of water...
March 31, 2004
Plastics piping systems for hot and cold water installations - Polypropylene (PP) - Part 1: General
This Part of EN ISO 15874 specifies the general aspects of polypropylene (PP) piping systems intended to be used for hot and cold water installations within buildings for the conveyance of water...
DSF/EN ISO 15874-1/PRA1
Plastics piping systems for hot and cold water installations – Polypropylene (PP) – Part 1: General
ISO 15874-1:2013 specifies the general aspects of polypropylene (PP) piping systems intended to be used for hot and cold water installations within buildings for the conveyance of water whether or...
Plastics piping systems for hot and cold water installations - Polypropylene (PP) - Part 1: General (ISO/FDIS 15874-1:2012)
This part of ISO 15874 specifies the general aspects of polypropylene (PP) piping systems intended to be used for hot and cold water installations within buildings for the conveyance of water whether...
Plastics piping systems for hot and cold water installations - Polypropylene (PP) - Part 1: General (ISO/DIS 15874-1:2010)
This Part of EN ISO 15874 specifies the general aspects of polypropylene (PP) piping systems intended to be used for hot and cold water installations within buildings for the conveyance of water...
Advertisement