DS/EN ISO 15874-1
Plastics piping systems for hot and cold water installations - Polypropylene (PP) - Part 1: General
| Organization: | DS |
| Publication Date: | 2 April 2013 |
| Status: | active |
| Page Count: | 22 |
| ICS Code (Water supply systems): | 91.140.60 |
| ICS Code (Plastics pipes): | 23.040.20 |
scope:
ISO 15874-1:2013 specifies the general aspects of polypropylene (PP) piping systems intended to be used for hot and cold water installations within buildings for the conveyance of water whether or not intended for human consumption (domestic systems), and for heating systems, under design pressures and temperatures according to the class of application. It covers a range of service conditions (classes of application), design pressures and pipe dimension classes. It also specifies test parameters for test methods. In conjunction with the other parts of ISO 15874, ISO 15874-1:2013 is applicable to PP pipes, fittings, their joints and to joints with components of other plastics and non-plastics materials intended to be used for hot and cold water installations.
Document History