CEN - EN ISO 29701

Nanotechnologies - Endotoxin test on nanomaterial samples for in vitro systems - Limulus amebocyte lysate (LAL) test

active, Most Current
Organization: CEN
Publication Date: 1 September 2010
Status: active
Page Count: 32
ICS Code (In vitro diagnostic test systems): 11.100.10
ICS Code (Physics. Chemistry): 07.030
scope:

This International Standard describes the application of a test using Limulus amebocyte lysate (LAL) reagent for the evaluation of nanomaterials intended for cell-based in vitro biological test systems. The test is suitable for use with nanomaterial samples dispersed in aqueous media, e.g. water, serum or reaction medium, and to such media incubated with nanomaterials for an appropriate duration at 37 °C.

This International Standard is restricted to test samples for in vitro systems, but the methods can also be adapted to nanomaterials to be administered to animals by parenteral routes.

Document History

EN ISO 29701
September 1, 2010
Nanotechnologies - Endotoxin test on nanomaterial samples for in vitro systems - Limulus amebocyte lysate (LAL) test
This International Standard describes the application of a test using Limulus amebocyte lysate (LAL) reagent for the evaluation of nanomaterials intended for cell-based in vitro biological test...

References

Advertisement