NPFC - MIL-PRF-19500/712

SEMICONDUCTOR DEVICE, FIELD EFFECT RADIATION HARDENED (TOTAL DOSE AND SINGLE EVENT EFFECTS) TRANSISTORS, P-CHANNEL, SILICON, TYPES 2N7545U3, 2N7546U3, 2N7547T3, AND 2N7548T3, JANTXVR, F, G, H AND JANSR, F, G, H

inactive
Buy Now
Organization: NPFC
Publication Date: 27 October 2010
Status: inactive
Page Count: 24
scope:

This specification covers the performance requirements for an P-channel, enhancement-mode, MOSFET, radiation hardened (total dose and single event effects (SEE)), power transistor. Two levels of product assurance are provided for each device type as specified in MIL-PRF-19500, with avalanche energy maximum rating (EAS) and maximum avalanche current (IAS). See 6.5 for JANHC and JANKC die versions.

intended Use:

Semiconductors conforming to this specification are intended for original equipment design applications and logistic support of existing equipment

Document History

July 9, 2021
TRANSISTOR, FIELD EFFECT, P-CHANNEL, RADIATION HARDENED, SILICON, ENCAPSULATED (THROUGH HOLE PACKAGE), TYPES 2N7545, 2N7546, 2N7547, AND 2N7548, JANTXVR, F, G, H AND JANSR, F, G, H
Scope. This specification covers the performance requirements for a P-channel, enhancement-mode, MOSFET, radiation hardened (total dose and single event effects (SEE)), power transistor. Two levels...
October 23, 2017
TRANSISTOR, FIELD EFFECT, P-CHANNEL, RADIATION HARDENED, SILICON, ENCAPSULATED (THROUGH HOLE PACKAGE), TYPES 2N7545, 2N7546, 2N7547, AND 2N7548, JANTXVR, F, G, H AND JANSR, F, G, H
This specification covers the performance requirements for a P-channel, enhancement-mode, MOSFET, radiation hardened (total dose and single event effects (SEE)), power transistor. Two levels of...
July 18, 2014
SEMICONDUCTOR DEVICE, FIELD EFFECT RADIATION HARDENED TRANSISTORS, P-CHANNEL, SILICON, TYPES 2N7545U3, 2N7546U3, 2N7547T3, AND 2N7548T3, JANTXVR, F, G, H AND JANSR, F, G, H
This specification covers the performance requirements for a P-channel, enhancement-mode, MOSFET, radiation hardened (total dose and single event effects (SEE)), power transistor. Two levels of...
April 8, 2014
SEMICONDUCTOR DEVICE, FIELD EFFECT RADIATION HARDENED TRANSISTORS, P-CHANNEL, SILICON, TYPES 2N7545U3, 2N7546U3, 2N7547T3, AND 2N7548T3, JANTXVR, F, G, H AND JANSR, F, G, H
This specification covers the performance requirements for a P-channel, enhancement-mode, MOSFET, radiation hardened (total dose and single event effects (SEE)), power transistor. Two levels of...
MIL-PRF-19500/712
October 27, 2010
SEMICONDUCTOR DEVICE, FIELD EFFECT RADIATION HARDENED (TOTAL DOSE AND SINGLE EVENT EFFECTS) TRANSISTORS, P-CHANNEL, SILICON, TYPES 2N7545U3, 2N7546U3, 2N7547T3, AND 2N7548T3, JANTXVR, F, G, H AND JANSR, F, G, H
This specification covers the performance requirements for an P-channel, enhancement-mode, MOSFET, radiation hardened (total dose and single event effects (SEE)), power transistor. Two levels of...
October 25, 2007
SEMICONDUCTOR DEVICE, FIELD EFFECT RADIATION HARDENED (TOTAL DOSE AND SINGLE EVENT EFFECTS) TRANSISTORS, P-CHANNEL, SILICON, TYPES 2N7545U3, 2N7546U3, 2N7547T3, AND 2N7548T3, JANTXVR, F, G, H AND JANSR, F, G, H
This specification covers the performance requirements for an P-channel, enhancement-mode, MOSFET, radiation hardened (total dose and single event effects (SEE)), power transistor. Two levels of...
August 25, 2005
SEMICONDUCTOR DEVICE, FIELD EFFECT RADIATION HARDENED (TOTAL DOSE AND SINGLE EVENT EFFECTS) TRANSISTORS, P-CHANNEL, SILICON, TYPES 2N7545U3, 2N7546U3, 2N7547T3, AND 2N7548T3, JANTXVR, F, G, H AND JANSR, F, G, H
This specification covers the performance requirements for an P-channel, enhancement-mode, MOSFET, radiation hardened (total dose and single event effects (SEE)), power transistor. Two levels of...
June 25, 2003
SEMICONDUCTOR DEVICE, FIELD EFFECT RADIATION HARDENED (TOTAL DOSE AND SINGLE EVENT EFFECTS) TRANSISTORS, P-CHANNEL, SILICON, TYPES 2N7545U3, 2N7546U3, 2N7547T3, AND 2N7548T3, JANTXVR, F, G, H AND JANSR, F, G, H
This specification covers the performance requirements for an P-channel, enhancement-mode, MOSFET, radiation hardened (total dose and Single Event Effects (SEE)), power transistor. Two levels of...

References

Advertisement