NPFC - MIL-PRF-19500/712
SEMICONDUCTOR DEVICE, FIELD EFFECT RADIATION HARDENED TRANSISTORS, P-CHANNEL, SILICON, TYPES 2N7545U3, 2N7546U3, 2N7547T3, AND 2N7548T3, JANTXVR, F, G, H AND JANSR, F, G, H
| Organization: | NPFC |
| Publication Date: | 8 April 2014 |
| Status: | inactive |
| Page Count: | 25 |
scope:
This specification covers the performance requirements for a P-channel, enhancement-mode, MOSFET, radiation hardened (total dose and single event effects (SEE)), power transistor. Two levels of product assurance are provided for each device type as specified in MIL-PRF-19500, with avalanche energy maximum rating (EAS) and maximum avalanche current (IAS). See 6.5 for JANHC and JANKC die versions.
intended Use:
Semiconductors conforming to this specification are intended for original equipment design applications and logistic support of existing equipment.
Document History