IEEE - ANSI C37.46

Specifications for High-Voltage (>1000 V) Expulsion and Current-Limiting Power Class Fuses and Fuse Disconnecting Switches

active, Most Current
Buy Now
Organization: IEEE
Publication Date: 17 June 2010
Status: active
Page Count: 31
scope:

This standard establishes specifications for high-voltage (above 1000 V) expulsion and current-limiting type power class fuses, and accessories. All of these devices are intended for use on alternating current systems. These specifications apply to the following specific types of equipment:

a) Power class expulsion-type fuses

b) Power class current-limiting type fuses

c) Power class fuse disconnecting switches

d) Item a) through item c) used in fuse-enclosure packages (FEPs)

e) Fuse supports, fuse holders, fuse hooks, fuse units, and refill units, of the type intended for use with power class fuses and fuse disconnecting switches

f) Disconnecting devices created by the use of a removable switch blade in a power class fuse support

g) Fuse links when used exclusively with power class fuses and fuse disconnecting switches

Purpose

Standard specifications for the devices covered by this document are necessary to assure consistent development and application of these devices by manufacturers and users of these devices.

Document History

ANSI C37.46
June 17, 2010
Specifications for High-Voltage (>1000 V) Expulsion and Current-Limiting Power Class Fuses and Fuse Disconnecting Switches
This standard establishes specifications for high-voltage (above 1000 V) expulsion and current-limiting type power class fuses, and accessories. All of these devices are intended for use on...
May 3, 2000
High Voltage Expulsion and Current-Limiting Type Power Class Fuses and Fuse Disconnecting Switches
Foreword  This standard is a revision of American National Standard Specifications for Power Fuses and Fuse Disconnecting Switches, ANSI C37.46-1981, to bring it up to date and in line with present...
January 1, 1981
Specifications for Power Fuses and Fuse Disconnecting Switches
This standard applies to high-voltage fuses (above 600 volts) and accessories for alternating-current systems as follows: 1) Power fuses, including current limiting types 2) Outdoor and indoor fuse...

References

Advertisement