IEEE C37.45
Errata to IEEE Standard for Design Test Specifications for High Voltage (> 1000 V) Distribution Class Enclosed Single-Pole Air Switches
active, Most Current
Buy Now
| Organization: | IEEE |
| Publication Date: | 4 April 2017 |
| Status: | active |
| Page Count: | 2 |
Document History
IEEE C37.45
April 4, 2017
Errata to IEEE Standard for Design Test Specifications for High Voltage (> 1000 V) Distribution Class Enclosed Single-Pole Air Switches
A description is not available for this item.
May 15, 2016
Design Test Specifications for High Voltage (> 1000 V) Distribution Class Enclosed Single-Pole Air Switches
This standard establishes design tests and specifications for high-voltage (above 1000 V) distribution class enclosed single-pole air switches and associated accessories with rated voltages up to 8.3...
March 22, 2007
Standard Specifications for High- Voltage Distribution Class Enclosed Single-Pole Air Switches with Rated Voltages from 1 kV through 8.3 kV
This standard establishes specifications for high-voltage (above 1000 V) distribution class enclosed singlepole air switches and associated accessories with rated voltages from 1 kV through 8.3 kV....
January 1, 1981
American National Standard Specifications for Distribution Enclosed Single-Pole Air Switches
A description is not available for this item.
January 1, 1962
Standard Specifications for Distribution Enclosed Single-Pole Air Switches
This standard applies to:
(1) Distribution enclosed single-pole air switches
(2) Supports, mountings, fuse hooks, tongs, all of the type used exclusively with products listed in (1)