IEEE - ANSI C37.45
Standard Specifications for High- Voltage Distribution Class Enclosed Single-Pole Air Switches with Rated Voltages from 1 kV through 8.3 kV
| Organization: | IEEE |
| Publication Date: | 22 March 2007 |
| Status: | active |
| Page Count: | 11 |
scope:
This standard establishes specifications for high-voltage (above 1000 V) distribution class enclosed singlepole air switches and associated accessories with rated voltages from 1 kV through 8.3 kV. All of these devices are intended for use on alternating current distribution systems. These specifications apply to the following specific types of equipment:
a) Distribution class enclosed single-pole air switches
b) Supports, mountings, fuse hooks, and tongs, all of the type used exclusively with distribution class enclosed single-pole air switches
c)Distribution class enclosed single-pole air switches used in enclosure packages
Document History