IEEE - C37.45

American National Standard Specifications for Distribution Enclosed Single-Pole Air Switches

inactive
Organization: IEEE
Publication Date: 1 January 1981
Status: inactive
Page Count: 11

Document History

April 4, 2017
Errata to IEEE Standard for Design Test Specifications for High Voltage (> 1000 V) Distribution Class Enclosed Single-Pole Air Switches
A description is not available for this item.
May 15, 2016
Design Test Specifications for High Voltage (> 1000 V) Distribution Class Enclosed Single-Pole Air Switches
This standard establishes design tests and specifications for high-voltage (above 1000 V) distribution class enclosed single-pole air switches and associated accessories with rated voltages up to 8.3...
March 22, 2007
Standard Specifications for High- Voltage Distribution Class Enclosed Single-Pole Air Switches with Rated Voltages from 1 kV through 8.3 kV
This standard establishes specifications for high-voltage (above 1000 V) distribution class enclosed singlepole air switches and associated accessories with rated voltages from 1 kV through 8.3 kV....
C37.45
January 1, 1981
American National Standard Specifications for Distribution Enclosed Single-Pole Air Switches
A description is not available for this item.
January 1, 1962
Standard Specifications for Distribution Enclosed Single-Pole Air Switches
This standard applies to: (1) Distribution enclosed single-pole air switches (2) Supports, mountings, fuse hooks, tongs, all of the type used exclusively with products listed in (1)
Advertisement