IEEE C37.45
Standard Specifications for Distribution Enclosed Single-Pole Air Switches
inactive
Buy Now
| Organization: | IEEE |
| Publication Date: | 1 January 1962 |
| Status: | inactive |
| Page Count: | 9 |
scope:
This standard applies to:
(1) Distribution enclosed single-pole air switches
(2) Supports, mountings, fuse hooks, tongs, all of the type used exclusively with products listed in (1)
Document History
April 4, 2017
Errata to IEEE Standard for Design Test Specifications for High Voltage (> 1000 V) Distribution Class Enclosed Single-Pole Air Switches
A description is not available for this item.
May 15, 2016
Design Test Specifications for High Voltage (> 1000 V) Distribution Class Enclosed Single-Pole Air Switches
This standard establishes design tests and specifications for high-voltage (above 1000 V) distribution class enclosed single-pole air switches and associated accessories with rated voltages up to 8.3...
March 22, 2007
Standard Specifications for High- Voltage Distribution Class Enclosed Single-Pole Air Switches with Rated Voltages from 1 kV through 8.3 kV
This standard establishes specifications for high-voltage (above 1000 V) distribution class enclosed singlepole air switches and associated accessories with rated voltages from 1 kV through 8.3 kV....
January 1, 1981
American National Standard Specifications for Distribution Enclosed Single-Pole Air Switches
A description is not available for this item.
IEEE C37.45
January 1, 1962
Standard Specifications for Distribution Enclosed Single-Pole Air Switches
This standard applies to:
(1) Distribution enclosed single-pole air switches
(2) Supports, mountings, fuse hooks, tongs, all of the type used exclusively with products listed in (1)