SNV - SN EN 2997-009

Aerospace series - Connectors, electrical, circular, coupled by threaded ring, fire-resistant or non fire-resistant, operating temperatures -65 degrees C to 175 degrees C continuous, 200 degrees C continuous, 260 degrees C peak - Part 009: Protective cover for receptacle - Product standard

inactive
Organization: SNV
Publication Date: 1 September 2010
Status: inactive
Page Count: 9
ICS Code (Aerospace electric equipment and systems): 49.060
scope:

This European Standard specifies the characteristics of protective covers for receptacles in the family of circular electrical connectors coupled by threaded ring.

It applies to the class defined in Table 2.

For receptacles associated with these protective covers, see EN 2997-003 to EN 2997-007.

Document History

March 1, 2015
Aerospace series - Connectors, electrical, circular, coupled by threaded ring, fire-resistant or non fire-resistant, operating temperatures -65° C to 175° C continuous, 200° C continuous, 260° C peak - Part 009: Protective cover for receptacle - Product standard
A description is not available for this item.
SN EN 2997-009
September 1, 2010
Aerospace series - Connectors, electrical, circular, coupled by threaded ring, fire-resistant or non fire-resistant, operating temperatures -65 degrees C to 175 degrees C continuous, 200 degrees C continuous, 260 degrees C peak - Part 009: Protective cover for receptacle - Product standard
This European Standard specifies the characteristics of protective covers for receptacles in the family of circular electrical connectors coupled by threaded ring. It applies to the class defined in...

References

Advertisement