DSF/FprEN 50377-14-1

Connector sets and interconnect components to be used in optical fibre communication systems - Product specifications -- Part 14-1: Patch cords with EN 60793-2-50 single mode category B1.1 and B1.3 fibre for category C

inactive
Organization: DS
Status: inactive
Page Count: 19
ICS Code (Fibre optic interconnecting devices): 33.180.20
scope:

1.1 Product definition This standard contains the initial, start of life dimensional, optical, mechanical and environmental performance requirements which an assembled single-mode patch cord must meet in order for it to be categorised as an EN standard product. Since different variants and grades of performance are permitted, product marking details are given in 3.5 and Clause 4.

Document History

October 25, 2021
Connector sets and interconnect components to be used in optical fibre communication systems – Product specifications Part 14-1: Simplex and duplex cords made from simplex plugs with cylindrical ferrules, using EN 60793-2-50 single-mode B-652 or B-657 fibre for Category C according to EN 61753-1
1.1 Product definition This document contains the initial, start of life, dimensional, optical, mechanical and environmental performance requirements that an assembled single mode cord with...
July 17, 2018
Connector sets and interconnect components to be used in optical fibre communication systems – Product specifications – Part 14-1: Simplex and duplex cords made from simplex plugs with cylindrical ferrules, using EN 60793-2-50 single-mode B1 or B6 fibre for Category C according to EN 61753-1
1.1 Product definition This standard contains the initial, start of life dimensional, optical, mechanical and environmental performance requirements for an assembled single mode cord with cylindrical...
July 7, 2011
Connector sets and interconnect components to be used in optical fibre communication systems – Product specifications – Part 14-1: Cords with IEC 60793-2-50 singlemode category B1.1 and B1.3 fibre for category C
1.1 Product definition This standard contains the initial, start of life dimensional, optical, mechanical and environmental performance requirements that an assembled singlemode patch cord with...
Connector sets and interconnect components to be used in optical fibre communication systems – Product specifications Part 14-1: Simplex and duplex cords made from simplex plugs with cylindrical ferrules, using EN 60793-2-50 single-mode B1 or B6 fibre for Category C according to EN 61753 1
1.1 Product definition This document contains the initial, start of life, dimensional, optical, mechanical and environmental performance requirements that an assembled single mode cord with...
Connector sets and interconnect components to be used in optical fibre communication systems – Product specifications – Part 14-1: Simplex and duplex cords made from simplex plugs with cylindrical ferrules, using EN 60793 2 50 single-mode B1 or B6 fibre for Category C according to EN 61753 1
1.1 Product definition This standard contains the initial, start of life dimensional, optical, mechanical and environmental performance requirements for an assembled single mode cord with cylindrical...
Connector sets and interconnect components to be used in optical fibre communication systems – Product specifications Part 14-1: Simplex and duplex cords made from simplex plugs with cylindrical ferrules, using EN 60793-2-50 single-mode B1 or B6 fibre for Category C according to EN 61753 1
1.1 Product definition This document contains the initial, start of life, dimensional, optical, mechanical and environmental performance requirements that an assembled single mode cord with...
DSF/FprEN 50377-14-1
Connector sets and interconnect components to be used in optical fibre communication systems - Product specifications -- Part 14-1: Patch cords with EN 60793-2-50 single mode category B1.1 and B1.3 fibre for category C
1.1 Product definition This standard contains the initial, start of life dimensional, optical, mechanical and environmental performance requirements which an assembled single-mode patch cord must...
Connector sets and interconnect components to be used in optical fibre communication systems - Product specifications -- Part 14-1: Patch cords with EN 60793-2-50 single mode category B1.1 and B1.3 fibre for category C
1.1 Product definition This standard contains the initial, start of life dimensional, optical, mechanical and environmental performance requirements which an assembled single-mode patch cord must...
Advertisement