DSF/PREN 50377-14-1

Connector sets and interconnect components to be used in optical fibre communication systems – Product specifications Part 14-1: Simplex and duplex cords made from simplex plugs with cylindrical ferrules, using EN 60793-2-50 single-mode B1 or B6 fibre for Category C according to EN 61753 1

active, Most Current
Buy Now
Organization: DS
Status: active
Page Count: 18
scope:

1.1 Product definition This document contains the initial, start of life, dimensional, optical, mechanical and environmental performance requirements that an assembled single mode cord with cylindrical ferruled connectors will meet in order for it to be categorized as an EN standard product. Since different variants and grades of performance are permitted, product marking details are given in 4.5 and Clause 5. 1.2 Intermateability of the plugs Where the products conforming to the requirements of this document are intermateable, the resulting level of random attenuation performance will be in accordance with Table 1. The intention is that this will be true irrespective of the manufacturing source(s) of the product. When intermating plug variants having different attenuation grades (as specified in EN 61755 1) the resulting level of attenuation cannot be any better than the worst attenuation grade of the individual plugs. Intermating a grade C plug with a grade B plug will result in a grade C level of random attenuation performance. Table 1 - Attenuation grade matrix Plug 1 grade Plug 2 grade Ensured attenuation grade B B B C C C B C C C B C 1.3 Operating environment The tests selected, combined with the severities and durations, are representative of an EN 61753 1 Category C environment. 1.4 Reliability Whilst the anticipated service life expectancy of the product in this environment is 20 years, compliance with this standard does not guarantee the reliability of the product. This should be predicted using a recognized reliability assessment program. 1.5 Quality assurance Compliance with this standard does not guarantee the manufacturing consistency of the product. This is expected to be maintained using a recognized quality assurance program.

Document History

October 25, 2021
Connector sets and interconnect components to be used in optical fibre communication systems – Product specifications Part 14-1: Simplex and duplex cords made from simplex plugs with cylindrical ferrules, using EN 60793-2-50 single-mode B-652 or B-657 fibre for Category C according to EN 61753-1
1.1 Product definition This document contains the initial, start of life, dimensional, optical, mechanical and environmental performance requirements that an assembled single mode cord with...
July 17, 2018
Connector sets and interconnect components to be used in optical fibre communication systems – Product specifications – Part 14-1: Simplex and duplex cords made from simplex plugs with cylindrical ferrules, using EN 60793-2-50 single-mode B1 or B6 fibre for Category C according to EN 61753-1
1.1 Product definition This standard contains the initial, start of life dimensional, optical, mechanical and environmental performance requirements for an assembled single mode cord with cylindrical...
July 7, 2011
Connector sets and interconnect components to be used in optical fibre communication systems – Product specifications – Part 14-1: Cords with IEC 60793-2-50 singlemode category B1.1 and B1.3 fibre for category C
1.1 Product definition This standard contains the initial, start of life dimensional, optical, mechanical and environmental performance requirements that an assembled singlemode patch cord with...
DSF/PREN 50377-14-1
Connector sets and interconnect components to be used in optical fibre communication systems – Product specifications Part 14-1: Simplex and duplex cords made from simplex plugs with cylindrical ferrules, using EN 60793-2-50 single-mode B1 or B6 fibre for Category C according to EN 61753 1
1.1 Product definition This document contains the initial, start of life, dimensional, optical, mechanical and environmental performance requirements that an assembled single mode cord with...
Connector sets and interconnect components to be used in optical fibre communication systems – Product specifications – Part 14-1: Simplex and duplex cords made from simplex plugs with cylindrical ferrules, using EN 60793 2 50 single-mode B1 or B6 fibre for Category C according to EN 61753 1
1.1 Product definition This standard contains the initial, start of life dimensional, optical, mechanical and environmental performance requirements for an assembled single mode cord with cylindrical...
Connector sets and interconnect components to be used in optical fibre communication systems – Product specifications Part 14-1: Simplex and duplex cords made from simplex plugs with cylindrical ferrules, using EN 60793-2-50 single-mode B1 or B6 fibre for Category C according to EN 61753 1
1.1 Product definition This document contains the initial, start of life, dimensional, optical, mechanical and environmental performance requirements that an assembled single mode cord with...
Connector sets and interconnect components to be used in optical fibre communication systems - Product specifications -- Part 14-1: Patch cords with EN 60793-2-50 single mode category B1.1 and B1.3 fibre for category C
1.1 Product definition This standard contains the initial, start of life dimensional, optical, mechanical and environmental performance requirements which an assembled single-mode patch cord must...
Connector sets and interconnect components to be used in optical fibre communication systems - Product specifications -- Part 14-1: Patch cords with EN 60793-2-50 single mode category B1.1 and B1.3 fibre for category C
1.1 Product definition This standard contains the initial, start of life dimensional, optical, mechanical and environmental performance requirements which an assembled single-mode patch cord must...
Advertisement