DS/EN 50377-14-1

Connector sets and interconnect components to be used in optical fibre communication systems – Product specifications – Part 14-1: Cords with IEC 60793-2-50 singlemode category B1.1 and B1.3 fibre for category C

inactive
Organization: DS
Publication Date: 7 July 2011
Status: inactive
Page Count: 22
ICS Code (Fibre optic interconnecting devices): 33.180.20
scope:

1.1 Product definition This standard contains the initial, start of life dimensional, optical, mechanical and environmental performance requirements that an assembled singlemode patch cord with cylindrical ferruled connectors shall meet in order for it to be categorised as an EN standard product. Since different variants and grades of performance are permitted, product marking details are given in 3.4 and Clause 4. 1.2 Intermateability of the plugs Although all products conforming to the requirements of this standard will intermate, the resulting level of random attenuation performance will only be ensured in accordance with Table 1. The intention is that this will be true irrespective of the manufacturing source(s) of the product. When intermating plug variants having different attenuation grades as specified in EN 61755-1, the resulting level of attenuation cannot be assured to be any better than the worst attenuation grade. The intermating of a grade C plug with a grade B plug will result in a grade C level of random attenuation performance. Table 1 - Ensured level of random attenuation

Document History

October 25, 2021
Connector sets and interconnect components to be used in optical fibre communication systems – Product specifications Part 14-1: Simplex and duplex cords made from simplex plugs with cylindrical ferrules, using EN 60793-2-50 single-mode B-652 or B-657 fibre for Category C according to EN 61753-1
1.1 Product definition This document contains the initial, start of life, dimensional, optical, mechanical and environmental performance requirements that an assembled single mode cord with...
July 17, 2018
Connector sets and interconnect components to be used in optical fibre communication systems – Product specifications – Part 14-1: Simplex and duplex cords made from simplex plugs with cylindrical ferrules, using EN 60793-2-50 single-mode B1 or B6 fibre for Category C according to EN 61753-1
1.1 Product definition This standard contains the initial, start of life dimensional, optical, mechanical and environmental performance requirements for an assembled single mode cord with cylindrical...
DS/EN 50377-14-1
July 7, 2011
Connector sets and interconnect components to be used in optical fibre communication systems – Product specifications – Part 14-1: Cords with IEC 60793-2-50 singlemode category B1.1 and B1.3 fibre for category C
1.1 Product definition This standard contains the initial, start of life dimensional, optical, mechanical and environmental performance requirements that an assembled singlemode patch cord with...
Connector sets and interconnect components to be used in optical fibre communication systems – Product specifications Part 14-1: Simplex and duplex cords made from simplex plugs with cylindrical ferrules, using EN 60793-2-50 single-mode B1 or B6 fibre for Category C according to EN 61753 1
1.1 Product definition This document contains the initial, start of life, dimensional, optical, mechanical and environmental performance requirements that an assembled single mode cord with...
Connector sets and interconnect components to be used in optical fibre communication systems – Product specifications – Part 14-1: Simplex and duplex cords made from simplex plugs with cylindrical ferrules, using EN 60793 2 50 single-mode B1 or B6 fibre for Category C according to EN 61753 1
1.1 Product definition This standard contains the initial, start of life dimensional, optical, mechanical and environmental performance requirements for an assembled single mode cord with cylindrical...
Connector sets and interconnect components to be used in optical fibre communication systems – Product specifications Part 14-1: Simplex and duplex cords made from simplex plugs with cylindrical ferrules, using EN 60793-2-50 single-mode B1 or B6 fibre for Category C according to EN 61753 1
1.1 Product definition This document contains the initial, start of life, dimensional, optical, mechanical and environmental performance requirements that an assembled single mode cord with...
Connector sets and interconnect components to be used in optical fibre communication systems - Product specifications -- Part 14-1: Patch cords with EN 60793-2-50 single mode category B1.1 and B1.3 fibre for category C
1.1 Product definition This standard contains the initial, start of life dimensional, optical, mechanical and environmental performance requirements which an assembled single-mode patch cord must...
Connector sets and interconnect components to be used in optical fibre communication systems - Product specifications -- Part 14-1: Patch cords with EN 60793-2-50 single mode category B1.1 and B1.3 fibre for category C
1.1 Product definition This standard contains the initial, start of life dimensional, optical, mechanical and environmental performance requirements which an assembled single-mode patch cord must...
Advertisement