ISO TS 25138

Surface chemical analysis — Analysis of metal oxide films by glow-discharge optical-emission spectrometry

inactive
Buy Now
Organization: ISO
Publication Date: 1 December 2010
Status: inactive
Page Count: 42
ICS Code (Chemical analysis): 71.040.40
scope:

This Technical Specification describes a glow-discharge optical-emission spectrometric method for the determination of the thickness, mass per unit area and chemical composition of metal oxide films.

This method is applicable to oxide films 1 nm to 10 000 nm thick on metals. The metallic elements of the oxide can include one or more from Fe, Cr, Ni, Cu, Ti, Si, Mo, Zn, Mg, Mn and Al. Other elements that can be determined by the method are O, C, N, H, P and S.

Document History

August 1, 2019
Surface chemical analysis - Analysis of metal oxide films by glow-discharge optical-emission spectrometry
This document describes a glow-discharge optical-emission spectrometric method for the determination of the thickness, mass per unit area and chemical composition of metal oxide films. This method...
ISO TS 25138
December 1, 2010
Surface chemical analysis — Analysis of metal oxide films by glow-discharge optical-emission spectrometry
This Technical Specification describes a glow-discharge optical-emission spectrometric method for the determination of the thickness, mass per unit area and chemical composition of metal oxide films....

References

Advertisement