This document references:
MIL-PRF-26/3 - RESISTOR, FIXED, WIREWOUND (POWER TYPE), STYLES RW29, RW30 1/, RW31, RW32 1/, RW33, RW34 1/, RW35, RW36 1/, RW37, RW38, RW39 1/, and RW47
Published by NPFC
on
April 5, 2017
This specification covers the associated requirements for styles RW29, RW30 1/, RW31, RW32 1/, RW33, RW34 1/, RW35, RW36 1/, RW37, RW38, RW39 1/, and RW47, wirewound inductive (V) and noninductive...
This document references:
MIL-PRF-26/4F (3) - RESISTOR, FIXED, WIREWOUND (POWER TYPE), STYLES RW55, RW56, RW67, RW68, and RW69
Published by DLA
on
April 8, 2022
Scope. This specification covers the associated requirements for styles RW55, RW56, RW67, RW68, and RW69, wirewound inductive resistors.
This document references:
MIL-PRF-26/4F (3) - RESISTOR, FIXED, WIREWOUND (POWER TYPE), STYLES RW55, RW56, RW67, RW68, and RW69
Published by DLA
on
April 8, 2022
Scope. This specification covers the associated requirements for styles RW55, RW56, RW67, RW68, and RW69, wirewound inductive resistors.
This document references:
MIL-PRF-26/3 - RESISTOR, FIXED, WIREWOUND (POWER TYPE), STYLES RW29, RW30 1/, RW31, RW32 1/, RW33, RW34 1/, RW35, RW36 1/, RW37, RW38, RW39 1/, and RW47
Published by NPFC
on
April 5, 2017
This specification covers the associated requirements for styles RW29, RW30 1/, RW31, RW32 1/, RW33, RW34 1/, RW35, RW36 1/, RW37, RW38, RW39 1/, and RW47, wirewound inductive (V) and noninductive...
This document references:
MIL-PRF-39007 - RESISTOR, FIXED, WIREWOUND (POWER TYPE), NONESTABLISHED RELIABILITY, ESTABLISHED RELIABILITY, AND SPACE LEVEL GENERAL SPECIFICATION FOR
Published by NPFC
on
June 29, 2017
This specification covers the general requirements for nonestablished reliability (non-ER), established reliability (ER), or space level, axial lead precision, power type, wire wound, fixed resistors...
This document is referenced by:
MIL-DTL-39032 - RESISTORS, PACKAGING OF
Published by NPFC
on
July 13, 2018
This specification covers the requirements for the preservation, packing, and container marking of all types of resistors and associated accessories which are primarily Federal Supply Class (FSC)...
This document is referenced by:
MIL-HDBK-199E - RESISTORS, SELECTION AND USE OF
Published by DLA
on
October 27, 2022
Scope. This handbook is for guidance only. This handbook cannot be cited as a requirement. If it is, the contractor does not have to comply. This handbook consists of the following: a. Selected...