DLA - MIL-PRF-26H (5)
RESISTOR, FIXED, WIREWOUND (POWER TYPE) GENERAL SPECIFICATION FOR
| Organization: | DLA |
| Publication Date: | 8 April 2022 |
| Status: | active |
| Page Count: | 24 |
scope:
Scope.
This specification covers the general requirements for power type, wirewound, fixed resistors for use in electrical, communications, and associated equipment. Included are general purpose styles of 5 percent initial resistance tolerance, with power ratings ranging from 3 watts to 240 watts at 25°C, derated to 0 power at 350°C (characteristics N and V) and precision axial lead types of 0.1 (B) percent, 0.5 (D) percent, and 1 (F) percent initial resistance tolerances with power ratings ranging from 1 watt to 10 watts at 25°C, derated to 0 power at 250°C (characteristic U).
intended Use:
The film resistors described herein are intended to be used in electronic circuits where semi precision characteristics and small sizes are required. These resistors are unique due to the fact... View More
Document History