NPFC - MIL-R-26

RESISTORS, FIXED, WIRE WOUND (POWER TYPE) GENERAL SPECIFICATION FOR

active, Most Current
Buy Now
Organization: NPFC
Publication Date: 16 November 1993
Status: active
Page Count: 27
scope:

This specification covers the general requirements for power type, wire-wound, fixed resistors for use in electrical, communications, and associated equipment. Included are general purpose styles of 5 percent initial resistance tolerance with power ratings ranging from 3 to 240 watts at 25°C, derated to 0 power at 350°C (characteristics N and V) and precision axial lead types of .1, .5, and 1 percent initial resistance tolerances with power ratings ranging from 1 to 10 watts at 25°C, derated to 0 power at 275°C (characteristic U). Table I of supplement 1 provides a summary of performance characteristics for these resistors.

The PIN shall be in the following form (see 3.1):

The style is identified by the two-letter symbol "RW" followed by a two-digit number; the letters identify power type, wire-wound, fixed resistors, and the number identifies the size, wattage rating, and construction of the resistors (see 3.1).

The characteristic is identified by a single letter that identifies the maximum continuous operating temperature (surface hot spot), the high ambient temperature derating (see 3.1), the minimum insulation resistance value, and the degree of moisture resistance in accordance with the applicable detail specification (see 3.1).

The nominal resistance expressed in ohms is identified by a three or four digit number in accordance with the applicable detail specification (see 3.1). Beneficial comments (recommendations, additions, deletions) and any pertinent data which may be of use in improving this document should be addressed to U.S. Army Research Laboratory, ATTN: AMSRL-EP-RD, Fort Monmouth, NJ 07703-5601 by using the Standardization Document Improvement Proposal (DD Form 1426) appearing at the end of this document or by letter.

The resistance tolerance, when applicable, shall be identified by a single letter in accordance with the applicable detail specification (see 3.1).

The nominal power ratings for the various styles and characteristics shall be as specified (see 3.1).

Document History

April 8, 2022
RESISTOR, FIXED, WIREWOUND (POWER TYPE) GENERAL SPECIFICATION FOR
Scope. This specification covers the general requirements for power type, wirewound, fixed resistors for use in electrical, communications, and associated equipment. Included are general purpose...
April 5, 2017
RESISTOR, FIXED, WIREWOUND (POWER TYPE) GENERAL SPECIFICATION FOR
This specification covers the general requirements for power type, wirewound, fixed resistors for use in electrical, communications, and associated equipment. Included are general purpose styles of 5...
June 24, 2016
RESISTOR, FIXED, WIREWOUND (POWER TYPE) GENERAL SPECIFICATION FOR
This specification covers the general requirements for power type, wirewound, fixed resistors for use in electrical, communications, and associated equipment. Included are general purpose styles of 5...
December 11, 2015
RESISTOR, FIXED, WIREWOUND (POWER TYPE) GENERAL SPECIFICATION FOR
This specification covers the general requirements for power type, wirewound, fixed resistors for use in electrical, communications, and associated equipment. Included are general purpose styles of 5...
November 18, 2010
RESISTORS, FIXED, WIREWOUND (POWER TYPE) GENERAL SPECIFICATION FOR
This specification covers the general requirements for power type, wirewound, fixed resistors for use in electrical, communications, and associated equipment. Included are general purpose styles of 5...
September 15, 2006
RESISTORS, FIXED, WIRE WOUND (POWER TYPE) GENERAL SPECIFICATION FOR
This specification covers the general requirements for power type, wire-wound, fixed resistors for use in electrical, communications, and associated equipment. Included are general purpose styles of...
March 18, 2002
RESISTORS, FIXED, WIRE WOUND (POWER TYPE) GENERAL SPECIFICATION FOR
A description is not available for this item.
June 14, 2001
RESISTORS, FIXED, WIRE WOUND (POWER TYPE) GENERAL SPECIFICATION FOR
This specification covers the general requirements for power type, wire-wound, fixed resistors for use in electrical, communications, and associated equipment. Included are general purpose styles of...
June 14, 2001
RESISTORS, FIXED, WIRE WOUND (POWER TYPE) GENERAL SPECIFICATION FOR
A description is not available for this item.
July 10, 1998
RESISTORS, FIXED, WIRE WOUND (POWER TYPE) GENERAL SPECIFICATION FOR
A description is not available for this item.
February 13, 1998
RESISTORS, FIXED, WIRE WOUND (POWER TYPE) GENERAL SPECIFICATION FOR
A description is not available for this item.
December 9, 1997
RESISTORS, FIXED, WIRE WOUND (POWER TYPE) GENERAL SPECIFICATION FOR
A description is not available for this item.
February 18, 1997
RESISTORS, FIXED, WIRE WOUND (POWER TYPE) GENERAL SPECIFICATION FOR
A description is not available for this item.
October 3, 1994
RESISTORS, FIXED, WIRE WOUND (POWER TYPE) GENERAL SPECIFICATION FOR
A description is not available for this item.
April 26, 1994
RESISTORS, FIXED, WIRE WOUND (POWER TYPE) GENERAL SPECIFICATION FOR
A description is not available for this item.
November 16, 1993
RESISTORS, FIXED, WIRE WOUND (POWER TYPE) GENERAL SPECIFICATION FOR
A description is not available for this item.
MIL-R-26
November 16, 1993
RESISTORS, FIXED, WIRE WOUND (POWER TYPE) GENERAL SPECIFICATION FOR
This specification covers the general requirements for power type, wire-wound, fixed resistors for use in electrical, communications, and associated equipment. Included are general purpose styles of...
July 31, 1984
RESISTORS, FIXED, WIRE WOUND (POWER TYPE) GENERAL SPECIFICATION FOR
A description is not available for this item.
June 1, 1976
RESISTORS, FIXED, WIRE WOUND (POWER TYPE) GENERAL SPECIFICATION FOR
A description is not available for this item.
May 11, 1973
RESISTORS, FIXED, WIRE WOUND (POWER TYPE) GENERAL SPECIFICATION FOR
A description is not available for this item.
February 16, 1972
RESISTORS, FIXED, WIRE WOUND (POWER TYPE) GENERAL SPECIFICATION FOR
A description is not available for this item.
December 12, 1968
RESISTORS, FIXED, WIRE WOUND (POWER TYPE) GENERAL SPECIFICATION FOR
A description is not available for this item.
May 28, 1968
RESISTORS, FIXED, WIRE WOUND (POWER TYPE) GENERAL SPECIFICATION FOR
A description is not available for this item.
July 11, 1967
RESISTORS, FIXED, WIRE WOUND (POWER TYPE) GENERAL SPECIFICATION FOR
This specification covers the general requirements for power type, wire-wound, fixed resistors for use in electrical, electronic, communications, and associated equipment. Included are general...
July 11, 1967
RESISTORS, FIXED, WIRE WOUND (POWER TYPE) GENERAL SPECIFICATION FOR
A description is not available for this item.
Advertisement