DOD - SMD 5962-99565

MICROCIRCUIT, HYBRID, LINEAR, PLUS/MINUS 6.3 VOLT, DUAL CHANNEL, DC/DC CONVERTER

inactive
Buy Now
Organization: DOD
Publication Date: 3 December 2010
Status: inactive
Page Count: 15
scope:

This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of radiation hardness assurance levels are reflected in the PIN.

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Document History

May 12, 2020
MICROCIRCUIT, HYBRID, LINEAR, ±6.3 VOLT, DUAL CHANNEL, DC/DC CONVERTER
Scope. This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the...
December 14, 2016
MICROCIRCUIT, HYBRID, LINEAR, ±6.3 VOLT, DUAL CHANNEL, DC/DC CONVERTER
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or...
SMD 5962-99565
December 3, 2010
MICROCIRCUIT, HYBRID, LINEAR, PLUS/MINUS 6.3 VOLT, DUAL CHANNEL, DC/DC CONVERTER
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or...
May 20, 2008
MICROCIRCUIT, HYBRID, LINEAR, PLUS/MINUS 6.3 VOLT, DUAL CHANNEL, DC/DC CONVERTER
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or...
May 28, 2003
MICROCIRCUIT, HYBRID, LINEAR, PLUS/MINUS 6.3 VOLT, DUAL CHANNEL, DC/DC CONVERTER
A description is not available for this item.
June 24, 1999
MICROCIRCUIT, HYBRID, LINEAR, PLUS/MINUS 6.3 VOLT, DUAL CHANNEL, DC/DC CONVERTER
This drawing documents five product assurance classes, class D (lowest reliability), class E, (exceptions), class G (lowest high reliability), class H (high reliability), and class K, (highest...

References

Advertisement