DLA - SMD-5962-99565 REV A

MICROCIRCUIT, HYBRID, LINEAR, PLUS/MINUS 6.3 VOLT, DUAL CHANNEL, DC/DC CONVERTER

inactive
Organization: DLA
Publication Date: 28 May 2003
Status: inactive
Page Count: 15

Document History

May 12, 2020
MICROCIRCUIT, HYBRID, LINEAR, ±6.3 VOLT, DUAL CHANNEL, DC/DC CONVERTER
Scope. This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the...
December 14, 2016
MICROCIRCUIT, HYBRID, LINEAR, ±6.3 VOLT, DUAL CHANNEL, DC/DC CONVERTER
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or...
December 3, 2010
MICROCIRCUIT, HYBRID, LINEAR, PLUS/MINUS 6.3 VOLT, DUAL CHANNEL, DC/DC CONVERTER
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or...
May 20, 2008
MICROCIRCUIT, HYBRID, LINEAR, PLUS/MINUS 6.3 VOLT, DUAL CHANNEL, DC/DC CONVERTER
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or...
SMD-5962-99565 REV A
May 28, 2003
MICROCIRCUIT, HYBRID, LINEAR, PLUS/MINUS 6.3 VOLT, DUAL CHANNEL, DC/DC CONVERTER
A description is not available for this item.
June 24, 1999
MICROCIRCUIT, HYBRID, LINEAR, PLUS/MINUS 6.3 VOLT, DUAL CHANNEL, DC/DC CONVERTER
This drawing documents five product assurance classes, class D (lowest reliability), class E, (exceptions), class G (lowest high reliability), class H (high reliability), and class K, (highest...

References

Advertisement