DOD - SMD 5962-87742

MICROCIRCUIT, LINEAR, HIGH EFFICIENCY LINEAR REGULATOR, MONOLITHIC SILICON

inactive
Buy Now
Organization: DOD
Publication Date: 8 December 2010
Status: inactive
Page Count: 14
scope:

This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of Radiation Hardness Assurance (RHA) levels is reflected in the PIN.

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Document History

March 8, 2018
MICROCIRCUIT, LINEAR, HIGH EFFICIENCY LINEAR REGULATOR, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device class Q and M) and space application (device class V). A choice of case outlines and lead finishes are...
SMD 5962-87742
December 8, 2010
MICROCIRCUIT, LINEAR, HIGH EFFICIENCY LINEAR REGULATOR, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
April 22, 2003
MICROCIRCUIT, LINEAR, HIGH EFFICIENCY LINEAR REGULATOR, MONOLITHIC SILICON
A description is not available for this item.
November 9, 2000
MICROCIRCUIT, LINEAR, HIGH EFFICIENCY LINEAR REGULATOR, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
April 15, 1992
MICROCIRCUIT, LINEAR, HIGH EFFICIENCY LINEAR REGULATOR, MONOLITHIC SILICON
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices"....
March 24, 1988
MICROCIRCUIT, LINEAR, HIGH EFFICIENCY LINEAR REGULATOR, MONOLITHIC SILICON
A description is not available for this item.

References

Advertisement