DLA - SMD-5962-87742 REV A

MICROCIRCUIT, LINEAR, HIGH EFFICIENCY LINEAR REGULATOR, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 15 April 1992
Status: inactive
Page Count: 12
scope:

This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".

The complete part number shall be as shown in the following example:

The device type shall identify the circuit function as follows:

Device type Generic number Circuit function 01 1834 High efficiency linear regulator

The case outline shall be as designated in appendix C of MIL-M-38510, and as follows:

Outline letter Case outline E D-2 (16-lead, 840" × .310" × .200"), dual-in-line package

Input supply voltage (VIN+)- - - - - - - - - - - - 40 V dc Driver current - - - - - - - - - - - - - - - - - - 400 mA Driver source to sink voltage- - - - - - - - - - - 40 V dc Crowbar current- - - - - - - - - - - - - - - - - - −200 mA +1.5 V reference output current- - - - - - - - - - −10 mA Fault alert voltage- - - - - - - - - - - - - - - - 40 V dc Fault alert current- - - - - - - - - - - - - - - - 15 mA Error amplifier inputs - - - - - - - - - - - - - - −0.5 V dc to +35 V dc Current sense inputs - - - - - - - - - - - - - - - −0.5 V dc to +40 V dc 0 V latch output voltage - - - - - - - - - - - - - −0.5 V dc to +40 V dc 0 V latch output current - - - - - - - - - - - - - 15 mA Power dissipation (PD): TA = +50°C - - - - - - - - - - - - - - - - - - - 1000 mW 2/ TC = +25°C - - - - - - - - - - - - - - - - - - - 2000 mW 3/ Storage temperature range- - - - - - - - - - - - - −65°C to +150°C Lead temperature (soldering, 10 seconds) - - - - - +300°C Thermal resistance, junction-to-ambient (θJA): Case E - - - - - - - - - - - - - - - - - - - - - 100°C/W Thermal resistance, junction-to-case (θJC): Case E - - - - - - - - - - - - - - - - - - - - - See MIL-M-38510, appendix C Junction temperature (TJ)- - - - - - - - - - - - - +150°C

Ambient operating temperature range (TA) - - - - - −55°C to +125°C

intended Use:

Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More

Document History

March 8, 2018
MICROCIRCUIT, LINEAR, HIGH EFFICIENCY LINEAR REGULATOR, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device class Q and M) and space application (device class V). A choice of case outlines and lead finishes are...
December 8, 2010
MICROCIRCUIT, LINEAR, HIGH EFFICIENCY LINEAR REGULATOR, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
April 22, 2003
MICROCIRCUIT, LINEAR, HIGH EFFICIENCY LINEAR REGULATOR, MONOLITHIC SILICON
A description is not available for this item.
November 9, 2000
MICROCIRCUIT, LINEAR, HIGH EFFICIENCY LINEAR REGULATOR, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
SMD-5962-87742 REV A
April 15, 1992
MICROCIRCUIT, LINEAR, HIGH EFFICIENCY LINEAR REGULATOR, MONOLITHIC SILICON
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices"....
March 24, 1988
MICROCIRCUIT, LINEAR, HIGH EFFICIENCY LINEAR REGULATOR, MONOLITHIC SILICON
A description is not available for this item.

References

Advertisement