CEN - EN 4641-105

Aerospace series - Cables, optical 125 μm diameter cladding - Part 105: Semi-loose, ruggedized quadraxial construction 62,5/125 μm GI fibre nominal, 5,72 mm outside diameter - Product standard

active, Most Current
Organization: CEN
Publication Date: 1 November 2010
Status: active
Page Count: 16
ICS Code (On-board equipment and instruments): 49.090
scope:

This product standard specifies the general characteristics, conditions for qualification, acceptance and quality assurance for a fibre optic cable with four 62,5/125 μm Graded Index fibre cores, 5,72 mm nominal outside diameter and of semi loose construction. The basic construction is a pair of the cables defined in with added sheaths for ruggedized usages.

Document History

EN 4641-105
November 1, 2010
Aerospace series - Cables, optical 125 μm diameter cladding - Part 105: Semi-loose, ruggedized quadraxial construction 62,5/125 μm GI fibre nominal, 5,72 mm outside diameter - Product standard
This product standard specifies the general characteristics, conditions for qualification, acceptance and quality assurance for a fibre optic cable with four 62,5/125 μm Graded Index fibre cores,...

References

Advertisement