ISO 10804
Restrained joint systems for ductile iron pipelines — Design rules and type testing
inactive
Buy Now
| Organization: | ISO |
| Publication Date: | 15 December 2010 |
| Status: | inactive |
| Page Count: | 10 |
| ICS Code (Pipeline components and pipelines in general): | 23.040.01 |
scope:
This International Standard specifies the design rules and type testing for restrained joint systems to be used on ductile iron pipelines complying with ISO 2531 and ISO 7186, in order to determine their mechanical properties and leaktightness
Document History
January 1, 2018
Restrained joint systems for ductile iron pipelines - Design rules and type testing
This document specifies the design rules and type testing for restrained joint systems to be used on ductile iron pipelines complying with ISO 2531 and ISO 7186, in order to determine their...
ISO 10804
December 15, 2010
Restrained joint systems for ductile iron pipelines — Design rules and type testing
This International Standard specifies the design rules and type testing for restrained joint systems to be used on ductile iron pipelines complying with ISO 2531 and ISO 7186, in order to determine...