DS/EN ISO 10360-5
Geometrical product specifications (GPS) – Acceptance and reverification tests for coordinate measuring machines (CMM) – Part 5: CMMs using single and multiple stylus contacting probing systems
| Organization: | DS |
| Publication Date: | 15 October 2010 |
| Status: | inactive |
| Page Count: | 46 |
| ICS Code (Measuring instruments): | 17.040.30 |
scope:
This part of ISO 10360 specifies acceptance and periodic reverification tests of CMM performance with contacting probing systems and is only applicable to CMMs using: - any type of contact-probing system - discrete point probing mode - spherical and hemispherical styli It complements ISO 10360-7 which is the module for CMMs with video probing systems, and ISO 10360-2 which is universal, i.e. not probe type specific. When relevant, this part of ISO 10360 also applies to: - multiple-stylus probing systems with fixed multiple-styli attached to a single probe (e.g. "star" stylus) - multiple-probing systems such as those with a stylus for each of their probes, - systems with articulating probing This part of ISO 10360 is not applicable to non-contact probing systems, which require different testing procedures.
Document History