DS/EN ISO 10360-5

Geometrical product specifications (GPS) - Acceptance and reverification tests for coordinate measuring machines (CMM) - Part 5: CMMs using multiple-stylus probing systems

inactive
Organization: DS
Publication Date: 6 June 2001
Status: inactive
Page Count: 38
ICS Code (Measuring instruments): 17.040.30
scope:

This part of ISO 10360 specifies acceptance and periodic reverification tests of the performance of CMMs having multiple-stylus probing systems, including systems with fixed multiple-styli attached to a single probe (e.g. "star" stylus), multiple-probing systems such as those with a stylus for each of their probes, and systems with articulating probing. The acceptance test and reverification test specified in this part of ISO 10360 are applicable only to the following: - CMMs using any type of contact-probing system; - stylus system configurations able to be prequalified (i.e. where the repeatability of the system operation is sufficient so that a stylus qualification is not required for each use); NOTE In the case of prequalified configurations, a similar test could be devised for non-repeatable changes of stylus system configurations. - spherical, hemispherical and disk-shaped styli. These tests are not applicable to non-contact probing systems, which require special testing procedures outside the scope of this part of ISO 10360.

Document History

April 20, 2020
Geometrical product specifications (GPS) – Acceptance and reverification tests for coordinate measuring systems (CMS) – Part 5: Coordinate measuring machines (CMMs) using single and multiple stylus contacting probing systems using discrete point and/or scanning measuring mode (ISO 10360-5:2020)
This document specifies acceptance and periodic reverification tests of CMM performance with contacting probing systems and is only applicable to CMMs using: – any type of contacting probing system;...
October 15, 2010
Geometrical product specifications (GPS) – Acceptance and reverification tests for coordinate measuring machines (CMM) – Part 5: CMMs using single and multiple stylus contacting probing systems
This part of ISO 10360 specifies acceptance and periodic reverification tests of CMM performance with contacting probing systems and is only applicable to CMMs using: – any type of contact-probing...
DS/EN ISO 10360-5
June 6, 2001
Geometrical product specifications (GPS) - Acceptance and reverification tests for coordinate measuring machines (CMM) - Part 5: CMMs using multiple-stylus probing systems
This part of ISO 10360 specifies acceptance and periodic reverification tests of the performance of CMMs having multiple-stylus probing systems, including systems with fixed multiple-styli attached...
Geometrical product specifications (GPS) – Acceptance and reverification tests for coordinate measuring systems (CMS) – Part 5: CMMs using single and multiple stylus contacting probing systems using discrete point and/or scanning measuring mode (ISO/FDIS 10360-5:2019)
This document specifies acceptance and periodic reverification tests of CMM performance with contacting probing systems and is only applicable to CMMs using: – any type of contacting probing system,...
Geometrical product specifications (GPS) – Acceptance and reverification tests for coordinate measuring systems (CMS) – Part 5: CMMs using single and multiple stylus contacting probing systems using discrete point and/or scanning measuring mode (ISO/DIS 10360-5:2018)
A description is not available for this item.
Geometrical Product Specifications (GPS) - Acceptance and reverification tests for coordinate measuring machines (CMM) - Part 5: CMMs using single and multiple stylus contacting probing systems (ISO/DIS 10360-5:2008)
This part of ISO 10360 specifies acceptance and periodic reverification tests of CMM performance with contacting probing systems and is only applicable to CMMs using: . any type of contact-probing...
Geometrical Product Specifications (GPS) - Acceptance and reverification tests for coordinate measuring machines (CMM) - Part 5: CMMs using single and multiple stylus contacting probing systems (ISO/FDIS 10360-5:2010)
This part of ISO 10360 specifies acceptance and periodic reverification tests of CMM performance with contacting probing systems and is only applicable to CMMs using: . any type of contact-probing...
Advertisement