ISO TR 15144-1

Calculation of micropitting load capacity of cylindrical spur and helical gears — Part 1: Introduction and basic principles

inactive
Buy Now
Organization: ISO
Publication Date: 15 December 2010
Status: inactive
Page Count: 64
ICS Code (Gears): 21.200
scope:

This part of ISO/TR 15144 describes a procedure for the calculation of the micropitting load capacity of cylindrical gears with external teeth. It has been developed on the basis of testing and observation of oil-lubricated gear transmissions with modules between 3 mm and 11 mm and pitch line velocities of 8 m/s to 60 m/s. However, the procedure is applicable to any gear pair where suitable reference data is available, providing the criteria specified below are satisfied.

The formulae specified are applicable for driving as well as for driven cylindrical gears with tooth profiles in accordance with the basic rack specified in ISO 53. They are also applicable for teeth conjugate to other basic racks where the virtual contact ratio is less than εαn = 2,5. The results are in good agreement with other methods for normal working pressure angles up to 25°, reference helix angles up to 25° and in cases where pitch line velocity is higher than 2 m/s.

This part of ISO/TR 15144 is not applicable for the assessment of types of gear tooth surface damage other than micropitting.

Document History

September 1, 2014
Calculation of micropitting load capacity of cylindrical spur and helical gears - Part 1: Introduction and basic principles
This part of ISO/TR 15144 describes a procedure for the calculation of the micropitting load capacity of cylindrical gears with external teeth. It has been developed on the basis of testing and...
ISO TR 15144-1
December 15, 2010
Calculation of micropitting load capacity of cylindrical spur and helical gears — Part 1: Introduction and basic principles
This part of ISO/TR 15144 describes a procedure for the calculation of the micropitting load capacity of cylindrical gears with external teeth. It has been developed on the basis of testing and...

References

Advertisement