CEN - EN 4641-104
Aerospace series - Cables, optical 125 μm diameter cladding - Part 104: Semi-loose, ruggedized duplex construction 62,5/125 μm GI fibre nominal, 4,95 mm outside diameter - Product standard
active, Most Current
| Organization: | CEN |
| Publication Date: | 1 November 2010 |
| Status: | active |
| Page Count: | 16 |
| ICS Code (Aerospace electric equipment and systems): | 49.060 |
scope:
This product standard specifies the general characteristics, conditions for qualification, acceptance and quality assurance for a fibre optic cable with two 62,5/125 μm graded index fibre cores, 4,95 mm nominal outside diameter and of semi-loose construction. The basic construction is a pair of the cables defined in EN 4641- 102 with added sheaths for ruggedized usages.
Document History
EN 4641-104
November 1, 2010
Aerospace series - Cables, optical 125 μm diameter cladding - Part 104: Semi-loose, ruggedized duplex construction 62,5/125 μm GI fibre nominal, 4,95 mm outside diameter - Product standard
This product standard specifies the general characteristics, conditions for qualification, acceptance and quality assurance for a fibre optic cable with two 62,5/125 μm graded index fibre cores, 4,95...