DSF/FprEN 60335-2-79

Household and similar electrical appliances - Safety -- Part 2-79: Particular requirements for high pressure cleaners and steam cleaners

pending
Organization: DS
Status: pending
Page Count: 48
ICS Code (Cleaning appliances): 97.080
scope:

This clause of Part 1 is replaced by the following. This International Standard deals with the safety of high pressure cleaners without traction drive, intended for household and commercial indoor or outdoor use, having a rated pressure not less than 2,5 MPa and not exceeding 35 MPa. It also applies to steam cleaners and those parts of hot water high pressure cleaners incorporating a steam stage which have a capacity not exceeding 100 l, a rated pressure not exceeding 2,5 MPa and a product of capacity and rated pressure not exceeding 5 MPa·l. They are not equipped with a traction drive. The following power systems of the drive for the high pressure pump are covered: - mains powered motors up to a rated voltage of 250 V for single-phase machines and 480 V for other machines, - battery powered motors, - internal combustion engines, - hydraulic or pneumatic motors. This standard does not apply to - high pressure water jet machines having a rated pressure exceeding 35 MPa; NOTE 101 In Europe, those machines are covered by EN 1829-1 - steam cleaners intended for domestic use (IEC 60335-2-54); - hand-held and transportable motor-operated electric tools (IEC 60745 series, IEC 61029 series); - appliances for medical purposes (IEC 60601); - agricultural sprayers; NOTE 102 In Europe, EN 907 gives requirements for sprayers and liquid fertilizer distributors for agricultural and forestry purposes. - non-liquid, solid abrasive cleaners; - machines designed to be part of a production process; - machines designed for use in corrosive or explosive environments (dust, vapour or gas); - machines designed for use in vehicles or on board of ships or aircraft. NOTE 103 Attention is drawn to the fact that in many countries additional requirements on the safe use of the equipment covered may be specified by the national health authorities, the national authorities responsible for the protection of labour, the national water supply authorities and similar authorities.

Document History

November 5, 2012
Household and similar electrical appliances - Safety - Part 2-79: Particular requirements for high pressure cleaners and steam cleaners
This standard deals with the safety of high-pressure cleaners without traction drive, intended for household and commercial indoor or outdoor use, having a rated pressure not less than 2,5 MPa and...
November 17, 2009
Household and similar electrical appliances - Safety - Part 2-79: Particular requirements for high pressure cleaners and steam cleaners
This European Standard deals with the safety of high pressure cleaners without traction drive, intended for household and commercial indoor or outdoor use, having a rated pressure not less than 2,5...
October 11, 2007
Household and similar electrical appliances - Safety - Part 2-79: Particular requirements for high pressure cleaners and steam cleaners
This standard deals with the safety of high pressure cleaners for household, industrial and commercial use having a pressure not less than 2,5 MPa and not more than 25 MPa and with an input to the...
August 22, 2006
Household and similar electrical appliances - Safety - Part 2-79: Particular requirements for high pressure cleaners and steam cleaners
This standard deals with the safety of high pressure cleaners for household, industrial and commercial use having a pressure not less than 2,5 MPa and not more than 25 MPa and with an input to the...
July 24, 2006
Household and similar electrical appliances - Safety - Part 2-79: Particular requirements for high pressure cleaners and steam cleaners
A description is not available for this item.
August 23, 2004
Household and similar electrical appliances - Safety - Part 2-79: Particular requirements for high pressure cleaners and steam cleaners
This standard deals with the safety of high pressure cleaners for household, industrial and commercial use having a pressure not less than 2,5 MPa and not more than 25 MPa and with an input to the...
May 4, 2001
Safety of household and similar electrical appliances - Part 2-79: Particular requirements for high pressure cleaners and steam cleaners, for industrial and commercial use
This standard applies to high pressure cleaners having a pressure not less than 25 bars and not more than 250 bars with an input to the drive for the high pressure pump not exceeding 10 kW. It also...
September 13, 1999
Safety of household and similar electrical appliances - Part 2: Particular requirements for high-pressure cleaners and steam cleaners, for industrial and commercial use
This standard applies to high pressure cleaners having a pressure not less than 25 bars and not more than 250 bars with an input to the drive for the high pressure pump not exceeding 10 kW. It also...
April 1, 1998
Safety of household and similar electrical appliances - Part 2: Particular requirements for high pressure cleaners and steam cleaners, for industrial and commercial use
This standard applies to high pressure cleaners having a pressure not less than 25 bars and not more than 250 bars with an input to the drive for the high pressure pump not exceeding 10 kW. It also...
Household and similar electrical appliances - Safety - Part 2-79: Particular requirements for high pressure cleaners and steam cleaners
This standard deals with the safety of high-pressure cleaners without traction drive, intended for household and commercial indoor or outdoor use, having a rated pressure not less than 2,5 MPa and...
Household and similar electrical appliances - Safety - Part 2-79: Particular requirements for high pressure cleaners and steam cleaners
This standard deals with the safety of high-pressure cleaners without traction drive, intended for household and commercial indoor or outdoor use, having a rated pressure not less than 2,5 MPa and...
Household and similar electrical appliances - Safety -- Part 2-79: Particular requirements for high pressure cleaners and steam cleaners
This clause of Part 1 is replaced by the following. This International Standard deals with the safety of high-pressure cleaners without traction drive, intended for household and commercial indoor or...
Household and similar electrical appliances - Safety - Part 2-79: Particular requirements for high pressure cleaners and steam cleaners
This clause of Part 1 is replaced by the following. This European Standard deals with the safety of high pressure cleaners without traction drive, intended for household and commercial indoor or...
DSF/FprEN 60335-2-79
Household and similar electrical appliances - Safety -- Part 2-79: Particular requirements for high pressure cleaners and steam cleaners
This clause of Part 1 is replaced by the following. This International Standard deals with the safety of high pressure cleaners without traction drive, intended for household and commercial indoor or...
Household and similar electrical appliances - Safety -- Part 2-79: Particular requirements for high pressure cleaners and steam cleaners
A description is not available for this item.
Household and similar electrical appliances - Safety -- Part 2-79: Particular requirements for high pressure cleaners and steam cleaners
This clause of Part 1 is replaced by the following. This International Standard deals with the safety of high-pressure cleaners without traction drive, intended for household and commercial indoor or...
Advertisement