DS/EN 60335-2-79/A1
Safety of household and similar electrical appliances - Part 2-79: Particular requirements for high pressure cleaners and steam cleaners, for industrial and commercial use
inactive
| Organization: | DS |
| Publication Date: | 4 May 2001 |
| Status: | inactive |
| Page Count: | 10 |
| ICS Code (Cleaning appliances): | 97.080 |
scope:
This standard applies to high pressure cleaners having a pressure not less than 25 bars and not more than 250 bars with an input to the drive for the high pressure pump not exceeding 10 kW. It also applies to steam cleaners having a usable volume of the water container equal to or greater than 1,5 litres even if the pressure is less than 25 bars.
Document History
November 5, 2012
Household and similar electrical appliances - Safety - Part 2-79: Particular requirements for high pressure cleaners and steam cleaners
This standard deals with the safety of high-pressure cleaners without traction drive, intended for household and commercial indoor or outdoor use, having a rated pressure not less than 2,5 MPa and...
November 17, 2009
Household and similar electrical appliances - Safety - Part 2-79: Particular requirements for high pressure cleaners and steam cleaners
This European Standard deals with the safety of high pressure cleaners without traction drive, intended for household and commercial indoor or outdoor use, having a rated pressure not less than 2,5...
October 11, 2007
Household and similar electrical appliances - Safety - Part 2-79: Particular requirements for high pressure cleaners and steam cleaners
This standard deals with the safety of high pressure cleaners for household, industrial and commercial use having a pressure not less than 2,5 MPa and not more than 25 MPa and with an input to the...
August 22, 2006
Household and similar electrical appliances - Safety - Part 2-79: Particular requirements for high pressure cleaners and steam cleaners
This standard deals with the safety of high pressure cleaners for household, industrial and commercial use having a pressure not less than 2,5 MPa and not more than 25 MPa and with an input to the...
July 24, 2006
Household and similar electrical appliances - Safety - Part 2-79: Particular requirements for high pressure cleaners and steam cleaners
A description is not available for this item.
August 23, 2004
Household and similar electrical appliances - Safety - Part 2-79: Particular requirements for high pressure cleaners and steam cleaners
This standard deals with the safety of high pressure cleaners for household, industrial and commercial use having a pressure not less than 2,5 MPa and not more than 25 MPa and with an input to the...
DS/EN 60335-2-79/A1
May 4, 2001
Safety of household and similar electrical appliances - Part 2-79: Particular requirements for high pressure cleaners and steam cleaners, for industrial and commercial use
This standard applies to high pressure cleaners having a pressure not less than 25 bars and not more than 250 bars with an input to the drive for the high pressure pump not exceeding 10 kW. It also...
September 13, 1999
Safety of household and similar electrical appliances - Part 2: Particular requirements for high-pressure cleaners and steam cleaners, for industrial and commercial use
This standard applies to high pressure cleaners having a pressure not less than 25 bars and not more than 250 bars with an input to the drive for the high pressure pump not exceeding 10 kW. It also...
April 1, 1998
Safety of household and similar electrical appliances - Part 2: Particular requirements for high pressure cleaners and steam cleaners, for industrial and commercial use
This standard applies to high pressure cleaners having a pressure not less than 25 bars and not more than 250 bars with an input to the drive for the high pressure pump not exceeding 10 kW. It also...
Household and similar electrical appliances - Safety - Part 2-79: Particular requirements for high pressure cleaners and steam cleaners
This standard deals with the safety of high-pressure cleaners without traction drive, intended for household and commercial indoor or outdoor use, having a rated pressure not less than 2,5 MPa and...
Household and similar electrical appliances - Safety - Part 2-79: Particular requirements for high pressure cleaners and steam cleaners
This standard deals with the safety of high-pressure cleaners without traction drive, intended for household and commercial indoor or outdoor use, having a rated pressure not less than 2,5 MPa and...
Household and similar electrical appliances - Safety -- Part 2-79: Particular requirements for high pressure cleaners and steam cleaners
This clause of Part 1 is replaced by the following. This International Standard deals with the safety of high-pressure cleaners without traction drive, intended for household and commercial indoor or...
Household and similar electrical appliances - Safety - Part 2-79: Particular requirements for high pressure cleaners and steam cleaners
This clause of Part 1 is replaced by the following. This European Standard deals with the safety of high pressure cleaners without traction drive, intended for household and commercial indoor or...
Household and similar electrical appliances - Safety -- Part 2-79: Particular requirements for high pressure cleaners and steam cleaners
This clause of Part 1 is replaced by the following. This International Standard deals with the safety of high pressure cleaners without traction drive, intended for household and commercial indoor or...
Household and similar electrical appliances - Safety -- Part 2-79: Particular requirements for high pressure cleaners and steam cleaners
A description is not available for this item.
Household and similar electrical appliances - Safety -- Part 2-79: Particular requirements for high pressure cleaners and steam cleaners
This clause of Part 1 is replaced by the following. This International Standard deals with the safety of high-pressure cleaners without traction drive, intended for household and commercial indoor or...