DS/EN 60335-2-79/A1
Household and similar electrical appliances - Safety - Part 2-79: Particular requirements for high pressure cleaners and steam cleaners
| Organization: | DS |
| Publication Date: | 22 August 2006 |
| Status: | inactive |
| Page Count: | 14 |
| ICS Code (Cleaning appliances): | 97.080 |
scope:
This standard deals with the safety of high pressure cleaners for household, industrial and commercial use having a pressure not less than 2,5 MPa and not more than 25 MPa and with an input to the drive for the high pressure pump not exceeding 10 kW, their rated voltage being not more than 250 V for single-phased appliances and 480 V for other appliances. It also applies to industrial and commercial steam cleaners having a water container with a capacity not exceeding 1 000 l, a rated pressure not exceeding 3,2 MPa and the product of capacity and rated pressure not exceeding 300. It is also applicable to appliances making use of other forms of energy for the motor, but it is necessary that their influence is taken into consideration.
Document History