DSF/EN ISO 9908;1997_FprA1
Technical specifications for centrifugal pump - Class III
pending
| Organization: | DS |
| Status: | pending |
| Page Count: | 10 |
| ICS Code (Pumps): | 23.080 |
scope:
This International Standard covers Class III requirements for centrifugal pumps of single stage, multistage, horizontal or vertical construction (coupled or close coupled) with any drive and any installation for general applications.
Document History
June 8, 2011
Technical specifications for centrifugal pumps - Class III - Amendment 1
This International Standard covers Class III requirements for centrifugal pumps of single stage, multistage, horizontal or vertical construction (coupled or close coupled) with any drive and any...
February 11, 1998
Technical specifications for centrifugal pump - Class III
This International Standard covers Class III requirements for centrifugal pumps of single stage, multistage, horizontal or vertical construction (coupled or close coupled) with any drive and any...
DSF/EN ISO 9908;1997_FprA1
Technical specifications for centrifugal pump - Class III
This International Standard covers Class III requirements for centrifugal pumps of single stage, multistage, horizontal or vertical construction (coupled or close coupled) with any drive and any...