DS/EN ISO 9908
Technical specifications for centrifugal pumps - Class III - Amendment 1
active, Most Current
Buy Now
| Organization: | DS |
| Publication Date: | 8 June 2011 |
| Status: | active |
| Page Count: | 14 |
| ICS Code (Pumps): | 23.080 |
scope:
This International Standard covers Class III requirements for centrifugal pumps of single stage, multistage, horizontal or vertical construction (coupled or close coupled) with any drive and any installation for general applications.
Document History
DS/EN ISO 9908
June 8, 2011
Technical specifications for centrifugal pumps - Class III - Amendment 1
This International Standard covers Class III requirements for centrifugal pumps of single stage, multistage, horizontal or vertical construction (coupled or close coupled) with any drive and any...
February 11, 1998
Technical specifications for centrifugal pump - Class III
This International Standard covers Class III requirements for centrifugal pumps of single stage, multistage, horizontal or vertical construction (coupled or close coupled) with any drive and any...
Technical specifications for centrifugal pump - Class III
This International Standard covers Class III requirements for centrifugal pumps of single stage, multistage, horizontal or vertical construction (coupled or close coupled) with any drive and any...