DS/EN ISO 9908

Technical specifications for centrifugal pump - Class III

active, Most Current
Buy Now
Organization: DS
Publication Date: 11 February 1998
Status: active
Page Count: 31
ICS Code (Pumps): 23.080
scope:

This International Standard covers Class III requirements for centrifugal pumps of single stage, multistage, horizontal or vertical construction (coupled or close coupled) with any drive and any installation for general applications.

Document History

June 8, 2011
Technical specifications for centrifugal pumps - Class III - Amendment 1
This International Standard covers Class III requirements for centrifugal pumps of single stage, multistage, horizontal or vertical construction (coupled or close coupled) with any drive and any...
DS/EN ISO 9908
February 11, 1998
Technical specifications for centrifugal pump - Class III
This International Standard covers Class III requirements for centrifugal pumps of single stage, multistage, horizontal or vertical construction (coupled or close coupled) with any drive and any...
Technical specifications for centrifugal pump - Class III
This International Standard covers Class III requirements for centrifugal pumps of single stage, multistage, horizontal or vertical construction (coupled or close coupled) with any drive and any...
Advertisement