DIN 802-4

Ground thread taps for ISO metric threads of tolerances 7G, 8G and special tolerances, coarse and fine pitches - Part 4: Manufacturing tolerances on the threaded portion

inactive
Organization: DIN
Publication Date: 1 January 2011
Status: inactive
Page Count: 16
ICS Code (Taps and threading dies): 25.100.50

Document History

January 1, 2012
Ground thread taps for ISO metric threads of tolerances 7G, 8G and special tolerances, coarse and fine pitches - Part 4: Manufacturing tolerances on the threaded portion
Diese Norm legt Toleranzen für den Gewindeteil von Gewindebohrern mit geschliffenem Profil, über 2,8 mm Gewindedurchmesser und Steigung ≥ 0,5 mm, die zur Herstellung von Metrischem ISO-Innengewinde...
DIN 802-4
January 1, 2011
Ground thread taps for ISO metric threads of tolerances 7G, 8G and special tolerances, coarse and fine pitches - Part 4: Manufacturing tolerances on the threaded portion
A description is not available for this item.
August 1, 1994
Ground thread taps for ISO metric threads of tolerances 7G, 8G and special tolerances, coarse and fine pitches - Part 4: Manufacturing tolerances on the threaded portion
A description is not available for this item.
Advertisement