DIN 802-4
Ground thread taps for ISO metric threads of tolerances 7G, 8G and special tolerances, coarse and fine pitches - Part 4: Manufacturing tolerances on the threaded portion
inactive
Buy Now
| Organization: | DIN |
| Publication Date: | 1 August 1994 |
| Status: | inactive |
| Page Count: | 6 |
| ICS Code (Taps and threading dies): | 25.100.50 |
Document History
January 1, 2012
Ground thread taps for ISO metric threads of tolerances 7G, 8G and special tolerances, coarse and fine pitches - Part 4: Manufacturing tolerances on the threaded portion
Diese Norm legt Toleranzen für den Gewindeteil von Gewindebohrern mit geschliffenem Profil, über 2,8 mm Gewindedurchmesser und Steigung ≥ 0,5 mm, die zur Herstellung von Metrischem ISO-Innengewinde...
January 1, 2011
Ground thread taps for ISO metric threads of tolerances 7G, 8G and special tolerances, coarse and fine pitches - Part 4: Manufacturing tolerances on the threaded portion
A description is not available for this item.
DIN 802-4
August 1, 1994
Ground thread taps for ISO metric threads of tolerances 7G, 8G and special tolerances, coarse and fine pitches - Part 4: Manufacturing tolerances on the threaded portion
A description is not available for this item.