IEC 62560

Self-ballasted LED-lamps for general lighting services by voltage > 50 V – Safety specifications

inactive
Buy Now
Organization: IEC
Publication Date: 1 February 2011
Status: inactive
Page Count: 52
ICS Code (Fluorescent lamps. Discharge lamps): 29.140.30
scope:

This International Standard specifies the safety and interchangeability requirements, together with the test methods and conditions required to show compliance of LED-lamps with integrated means for stable operation (self-ballasted LED-lamps), intended for domestic and similar general lighting purposes, having:

- a rated wattage up to 60 W;

- a rated voltage of > 50 V up to 250 V;

- caps according to Table 1.

The requirements of this standard relate only to type testing.

Recommendations for whole product testing or batch testing are identical to those given in Annex C of IEC 62031.

NOTE Where in this standard the term "lamp(s)" is used, it is understood to stand for "self-ballasted LEDlamp( s)", except where it is obviously assigned to other types of lamps.

Document History

July 1, 2015
Self-ballasted LED-lamps for general lighting services by voltage > 50 V – Safety specifications
A description is not available for this item.
June 1, 2015
Self-ballasted LED-lamps for general lighting services by voltage > 50 V – Safety specifications
A description is not available for this item.
April 1, 2015
Self-ballasted LED-lamps for general lighting services by voltage > 50 V – Safety specifications
This International Standard specifies the safety and interchangeability requirements, together with the test methods and conditions required to show compliance of LED-lamps with integrated means for...
April 1, 2015
AMENDMENT 1 Self-ballasted LED-lamps for general lighting services by voltage > 50 V – Safety specifications
Add, below the existing note, a new note 2 as follows and renumber the existing note to NOTE 1: NOTE 2 This standard includes photobiological safety.
January 1, 2012
Self-ballasted LED-lamps for general lighting services by voltage > 50 V – Safety specifications
This International Standard specifies the safety and interchangeability requirements, together with the test methods and conditions required to show compliance of LED-lamps with integrated means for...
IEC 62560
February 1, 2011
Self-ballasted LED-lamps for general lighting services by voltage > 50 V – Safety specifications
This International Standard specifies the safety and interchangeability requirements, together with the test methods and conditions required to show compliance of LED-lamps with integrated means for...

References

Advertisement