IEC 62560
Self-ballasted LED-lamps for general lighting services by voltage > 50 V – Safety specifications
| Organization: | IEC |
| Publication Date: | 1 April 2015 |
| Status: | active |
| Page Count: | 124 |
| ICS Code (Fluorescent lamps. Discharge lamps): | 29.140.30 |
scope:
This International Standard specifies the safety and interchangeability requirements, together with the test methods and conditions required to show compliance of LED-lamps with integrated means for stable operation (self-ballasted LED-lamps), intended for domestic and similar general lighting purposes, having:
- a rated wattage up to 60 W;
- a rated voltage of > 50 V up to 250 V;
- caps according to Table 1.
The requirements of this standard relate only to type testing.
Recommendations for whole product testing or batch testing are identical to those given in Annex C of IEC 62031.
NOTE 1 Where in this standard the term "lamp(s)" is used, it is understood to stand for "self-ballasted LEDlamp( s)", except where it is obviously assigned to other types of lamps.
NOTE 2 This standard includes photobiological safety.
Document History