This Standard specifies requirements for two types of iron oxide. Type 1 is for specific use as the filler for fully compounded chlorosulfonated polyethylene rubbers for special applications and Type...
This Defence Standard specifies requirements for a durable, abrasion-resistant, polyester powder coating finishing material suitable for use on prepared and/or pre-treated ferrous and non-ferrous...
This Defence Standard specifies the requirements for an environmentally compliant (PG6/23) cold curing, multi-pack anti-slip coating system for application to ships' flight decks and other designated...
This Defence Standard defines the requirements for a type of rosin suitable for use in the manufacture of sealing compositions etc which may be in contact with explosives. The designation ‘Type QX'...