DOD - SMD 5962-96565

MICROCIRCUIT, DIGITAL, RADIATION HARDENED, ADVANCED CMOS, SYNCHRONOUS 4-BIT UP/DOWN BINARY COUNTER, TTL COMPATIBLE INPUTS, MONOLITHIC SILICON

inactive
Buy Now
Organization: DOD
Publication Date: 11 January 2011
Status: inactive
Page Count: 21
scope:

This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of Radiation Hardness Assurance (RHA) levels is reflected in the PIN.

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Document History

February 25, 2020
MICROCIRCUIT, DIGITAL, RADIATION HARDENED, ADVANCED CMOS, SYNCHRONOUS 4-BIT UP/DOWN BINARY COUNTER, TTL COMPATIBLE INPUTS, MONOLITHIC SILICON
Scope. This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes...
January 25, 2013
MICROCIRCUIT, DIGITAL, RADIATION HARDENED, ADVANCED CMOS, SYNCHRONOUS 4-BIT UP/DOWN BINARY COUNTER, TTL COMPATIBLE INPUTS, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes are...
SMD 5962-96565
January 11, 2011
MICROCIRCUIT, DIGITAL, RADIATION HARDENED, ADVANCED CMOS, SYNCHRONOUS 4-BIT UP/DOWN BINARY COUNTER, TTL COMPATIBLE INPUTS, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
February 10, 2010
MICROCIRCUIT, DIGITAL, RADIATION HARDENED, ADVANCED CMOS, SYNCHRONOUS 4-BIT UP/DOWN BINARY COUNTER, TTL COMPATIBLE INPUTS, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
December 3, 2001
MICROCIRCUIT, DIGITAL, RADIATION HARDENED, ADVANCED CMOS, SYNCHRONOUS 4-BIT UP/DOWN BINARY COUNTER, TTL COMPATIBLE INPUTS, MONOLITHIC SILICON
A description is not available for this item.
December 20, 1996
MICROCIRCUIT, DIGITAL, RADIATION HARDENED, ADVANCED CMOS, SYNCHRONOUS 4-BIT UP/DOWN BINARY COUNTER, TTL COMPATIBLE INPUTS, MONOLITHIC SILICON
This drawing documents two product assurance class Levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and Lead finishes...

References

Advertisement