DOD - SMD 5962-96565

MICROCIRCUIT, DIGITAL, RADIATION HARDENED, ADVANCED CMOS, SYNCHRONOUS 4-BIT UP/DOWN BINARY COUNTER, TTL COMPATIBLE INPUTS, MONOLITHIC SILICON

active, Most Current
Buy Now
Organization: DOD
Publication Date: 25 February 2020
Status: active
Page Count: 20
scope:

Scope.

This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of Radiation Hardness Assurance (RHA) levels is reflected in the PIN.

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Document History

SMD 5962-96565
February 25, 2020
MICROCIRCUIT, DIGITAL, RADIATION HARDENED, ADVANCED CMOS, SYNCHRONOUS 4-BIT UP/DOWN BINARY COUNTER, TTL COMPATIBLE INPUTS, MONOLITHIC SILICON
Scope. This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes...
January 25, 2013
MICROCIRCUIT, DIGITAL, RADIATION HARDENED, ADVANCED CMOS, SYNCHRONOUS 4-BIT UP/DOWN BINARY COUNTER, TTL COMPATIBLE INPUTS, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes are...
January 11, 2011
MICROCIRCUIT, DIGITAL, RADIATION HARDENED, ADVANCED CMOS, SYNCHRONOUS 4-BIT UP/DOWN BINARY COUNTER, TTL COMPATIBLE INPUTS, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
February 10, 2010
MICROCIRCUIT, DIGITAL, RADIATION HARDENED, ADVANCED CMOS, SYNCHRONOUS 4-BIT UP/DOWN BINARY COUNTER, TTL COMPATIBLE INPUTS, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
December 3, 2001
MICROCIRCUIT, DIGITAL, RADIATION HARDENED, ADVANCED CMOS, SYNCHRONOUS 4-BIT UP/DOWN BINARY COUNTER, TTL COMPATIBLE INPUTS, MONOLITHIC SILICON
A description is not available for this item.
December 20, 1996
MICROCIRCUIT, DIGITAL, RADIATION HARDENED, ADVANCED CMOS, SYNCHRONOUS 4-BIT UP/DOWN BINARY COUNTER, TTL COMPATIBLE INPUTS, MONOLITHIC SILICON
This drawing documents two product assurance class Levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and Lead finishes...

References

Advertisement