DLA - SMD-5962-90882 REV A

MICROCIRCUIT, LINEAR, LOW NOISE PRECISION, OPERATIONAL AMPLIFIER, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 7 September 1994
Status: inactive
Page Count: 14
scope:

This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). Two product assurance classes consisting of military high reliability (device classes Q and M) and space application (device class V), and a choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). Device class M microcircuits represent non-JAN class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices". When available, a choice of Radiation Hardness Assurance (RHA) levels are reflected in the PIN.

The PIN shall be as shown in the following example:

Device class M RHA marked devices shall meet the MIL-I-38535 appendix A specified RHA levels and shall be marked with the appropriate RHA designator. Device classes Q and V RHA marked devices shall meet the MIL-I-38535 specified RHA levels and shall be marked with the appropriate RHA designator. A dash (-) indicates a non-RHA device.

The device type(s) shall identify the circuit function as follows:

Device type Generic number Circuit function 01 TLC2201M Low-noise precision single operational amplifier 02 TLC2202M Low-noise precision dual operational amplifier 03 TLC2201AM Low-noise precision single operational amplifier 04 TLC2202AM Low-noise precision dual operational amplifier

The device class designator shall be a single letter identifying the product assurance level as follows:

Device class Device requirements documentation M Vendor self-certification to the requirements for non-JAN class B microcircuits in accordance with 1.2.1 of MIL-STD-883 Q or V Certification and qualification to MIL-I-38535

The case outline(s) shall be as designated in MIL-STD-1835 and as follows:

Outline letter Descriptive designator Terminals Package style G MACY1-X8 8 Can P GDIP1-T8 or CDIP2-T8 8 Dual-in-line 2 CQCC1-N20 20 Square leadless chip carrier

The lead finish shall be as specified in MIL-STD-883 (see 3.1 herein) for class M or MIL-I-38535 for classes Q and V. Finish letter "X" shall not be marked on the microcircuit or its packaging. The "X" designation is for use in specifications when lead finishes A, B, and C are considered acceptable and interchangeable without preference.

Positive supply voltage (+VDD) 2/ . . . . . . . . . . . . +8 V dc Negative supply voltage (−VDD) 2/ . . . . . . . . . . . . −8 V dc Differential input voltage 3/ . . . . . . . . . . . . . . ±16 V dc Input voltage range, (VI) (any input) 2/ . . . . . . . . ±8 V dc Input current (II) (each input) . . . . . . . . . . . . . ±5 mA Output current (IO) . . . . . . . . . . . . . . . . . . . ±50 mA Duration of short circuit current at (or below) +25°C 4/ Unlimited Case temperature for 60 seconds: Case 2 . . . . . . . . . . . . . . . . . . . . . . . . +260°C Lead temperature soldering, 1.6 mm (1/16 inch) from case for 60 seconds: Cases G and P . . . . . . . . . . . . . . . . . . . . . +300°C Power dissipation (TA ≤ +25°C): Case G 5/ . . . . . . . . . . . . . . . . . . . . . . 650 mW Case P 5/ . . . . . . . . . . . . . . . . . . . . . . 1050 mW Case 2 5/ . . . . . . . . . . . . . . . . . . . . . . 1375 mW Thermal resistance, junction-to-case (θJC) . . . . . . . See MIL-STD-1835

Supply voltage (VDD) . . . . . . . . . . . . . . . . . . ±8 V dc maximum Supply voltage (VDD) . . . . . . . . . . . . . . . . . . ±2.3 V dc minimum Common mode input voltage (VIC) . . . . . . . . . . . . . +VDD − 2.3 V dc maximum Common mode input voltage (VIC) . . . . . . . . . . . . . −VDD minimum Ambient operating temperature (TA) . . . . . . . . . . . −55°C to +125°C

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Microcircuits... View More

Document History

August 23, 2017
MICROCIRCUIT, LINEAR, LOW NOISE PRECISION, OPERATIONAL AMPLIFIER, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.  Replaceability....
March 28, 2011
MICROCIRCUIT, LINEAR, LOW NOISE PRECISION, OPERATIONAL AMPLIFIER, MONOLITHIC SILICON
A description is not available for this item.
March 14, 2003
MICROCIRCUIT, LINEAR, LOW NOISE PRECISION, OPERATIONAL AMPLIFIER, MONOLITHIC SILICON
A description is not available for this item.
August 31, 2000
MICROCIRCUIT, LINEAR, LOW NOISE PRECISION, OPERATIONAL AMPLIFIER, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes. Microcircuits covered by...
SMD-5962-90882 REV A
September 7, 1994
MICROCIRCUIT, LINEAR, LOW NOISE PRECISION, OPERATIONAL AMPLIFIER, MONOLITHIC SILICON
This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). Two product assurance classes consisting of military high reliability (device classes Q and M) and...
January 19, 1993
MICROCIRCUIT, LINEAR, LOW NOISE PRECISION, OPERATIONAL AMPLIFIER, MONOLITHIC SILICON
This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). Two product assurance classes consisting of military high reliability (device classes B, Q, and M) and...

References

Advertisement